The B72207S301K101V87 is a varistor from EPCOS (TDK), designed for transient voltage suppression (TVS). Similar to other varistors, it provides protection against voltage surges and transients by shunting excess current away from sensitive components.
Applications:
- Surge protection in power supplies
- Overvoltage protection in consumer electronics
- Transient voltage suppression in industrial equipment
- Protection of electronic circuits from lightning strikes
- Automotive electronics
- Telecom equipment
Features:
- High surge current capability
- Fast response time
- Wide operating voltage range
- Lead-free terminations
- UL and VDE approvals (typically)
- Compact size
Benefits:
- Provides effective protection against voltage surges and transients.
- Helps to prevent damage to sensitive electronic components.
- Increases the reliability and lifespan of electronic equipment.
- Complies with industry safety standards.
- Small size enables use in space-constrained applications.
Technical Specifications:
The B72207S301K101V87 is a leaded disk varistor. The '301' in the part number indicates a voltage rating of 300V. The 'K' indicates a tolerance of ±10%. It's critical to check the specific datasheet for precise maximum surge current, clamping voltage, and energy absorption capability. These varistors are generally intended for operation across a broad temperature range (e.g., -40°C to +85°C) and come in a variety of lead configurations. The S likely denotes the series within the EPCOS product line. The V87 likely designates a specific manufacturing variation or internal control code.
Refer to the official EPCOS (TDK) datasheet for the B72207S301K101V87 for comprehensive electrical, thermal, and application information.