EN
  • EN
  • DE

B72520T350K62

Part No B72520T350K62
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description Ceramic transient voltage suppressors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 1150836-B72520T350K62
Manufacturer Homepage www.epcos.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B72520T350K62 CAD Model

Description

The B72520T350K62 is a leaded varistor from EPCOS (TDK), designed to protect electronic circuits from transient overvoltages. This robust component diverts surge current away from sensitive components, preventing damage and ensuring reliable operation.

Applications:

  • Power supply surge protection
  • Protection of industrial control systems
  • Overvoltage protection in telecommunication equipment
  • Transient voltage suppression in consumer electronics
  • Lightning surge protection

Features:

  • High surge current handling capability
  • Rapid response to transient voltages
  • Wide operating voltage range
  • RoHS compliant
  • Through-hole mounting configuration

Benefits:

  • Safeguards electronic circuits from damage caused by voltage spikes
  • Enhances the reliability and lifespan of electronic devices
  • Minimizes downtime due to overvoltage failures
  • Meets environmental standards for hazardous substances
  • Simple integration into circuit designs with leaded terminals

Additional Details:

The B72520T350K62 varistor is designed to clamp transient overvoltages to a safe level, thereby protecting downstream components. It possesses a specific voltage rating and surge current withstand capability. Refer to the product datasheet for detailed electrical characteristics, dimensions, and recommended operating parameters. The varistor's through-hole design simplifies installation on printed circuit boards. Its durable construction guarantees reliable performance in diverse applications.

Selecting a suitable varistor necessitates careful consideration of the application's voltage and surge current requirements. The B72520T350K62 offers a cost-effective solution for transient voltage suppression, improving the resilience of electronic systems. Its swift response time and high surge handling capacity render it appropriate for safeguarding sensitive equipment from detrimental voltage surges.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
VARISTOR 150V 6.5KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 1000V 10KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
VARISTOR 220V 3.5KA DISC 10MM
Lowest to $0.2506
EPCOS (TDK)
VARISTOR 820V 10KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 680V 20KA DISC 27.5MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 360V 3.5KA DISC 10MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 620V 12KA DISC 20MM
Lowest to $40.5971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4047 $58.6815
350+ $0.3322 $116.2700
540+ $0.3218 $173.7720
745+ $0.3114 $231.9930
960+ $0.3010 $288.9600
1,285+ $0.2698 $346.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess