EN
  • EN
  • DE

B72540T500K62V9

Part No B72540T500K62V9
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818624-B72540T500K62V9
Ultra Librarian 3D Model Ultra Librarian B72540T500K62V9 CAD Model

Description

The B72540T500K62V9 is a varistor manufactured by EPCOS (TDK), designed for overvoltage protection in a wide range of electronic applications. This component is specifically designed to protect sensitive electronic components from damage caused by transient voltage surges, providing a reliable and robust solution for enhancing the lifespan and reliability of electronic equipment.

Applications

  • Power supplies
  • Industrial automation
  • Consumer electronics
  • Telecommunications equipment
  • Surge protection devices

Features

  • High surge current capability
  • Fast response time
  • Stable clamping voltage
  • RoHS compliant
  • Compact size

Benefits

  • Protects electronic circuits from voltage spikes
  • Extends the lifespan of electronic devices
  • Reduces downtime and maintenance costs
  • Ensures reliable operation of electronic systems
  • Easy to integrate into existing circuits

Additional Details

The B72540T500K62V9 features a varistor voltage of 50V. A varistor, also known as a voltage-dependent resistor (VDR), operates by exhibiting a high resistance at normal operating voltages and a low resistance when subjected to a voltage surge. This characteristic allows it to divert excess current away from sensitive electronic components, thereby preventing damage.

The surge current capability indicates the maximum current the varistor can withstand during a surge event without being damaged. The clamping voltage refers to the voltage at which the varistor begins to conduct significantly, effectively limiting the voltage across the protected circuit.

The 'T' designation in the part number suggests specific performance characteristics or a particular series within the EPCOS varistor family. The compact size of the B72540T500K62V9 makes it suitable for applications where space is limited. Its fast response time ensures that it can quickly react to transient voltage spikes, providing effective protection against fast-rising surges. The RoHS compliance indicates that the component is free from restricted hazardous substances, making it environmentally friendly.

Selecting the appropriate varistor for a specific application depends on several factors, including the operating voltage of the circuit, the expected surge current levels, and the required clamping voltage. Careful consideration of these factors is essential to ensure that the varistor provides adequate protection against overvoltage events. The B72540T500K62V9 offers a balance of performance and size, making it a suitable choice for various electronic applications where overvoltage protection is crucial.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 33V 2KA DISC 20MM
Need more? Email Us
Amotech
Varistor Surface Mount 0402
Lowest to $0.0062
EPCOS (TDK)
VARISTOR 820V 10KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
VARISTOR 680V 20KA DISC 27.5MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 360V 3.5KA DISC 10MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 430V 12KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 220V 3.5KA DISC 10MM
Lowest to $0.2506

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7842 $58.8150
180+ $0.6433 $115.7940
280+ $0.6237 $174.6360
385+ $0.6029 $232.1165
500+ $0.5833 $291.6500
665+ $0.5232 $347.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,472 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess