EN
  • EN
  • DE

B72650M0151K093

Part No B72650M0151K093
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description VARISTOR 240V 400A 2SMD JLEAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 23 Weeks
Features Varistor Circuit Surface Mount, MLCV 2-SMD, J-Lead
Manufacturer EPCOS (TDK)
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount, MLCV
Package 2-SMD, J-Lead
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.40.4000
Other Part Number 495-1463-1, 3609628, 495-1463-2, B72650M151K93V1, 495-1463-6, CU3225K150G2K1, B72650M151K93, B72650M 151K 93, B72650M0151K93, Q3036718B
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912622-B72650M0151K093
Ultra Librarian 3D Model Ultra Librarian B72650M0151K093 CAD Model

Description

The B72650M0151K093 is a metal oxide varistor (MOV) from EPCOS (TDK), designed to protect electronic circuits from voltage surges. Varistors are voltage-dependent resistors that exhibit high resistance at normal operating voltages and low resistance when subjected to high-voltage transients, effectively diverting the surge current.

Applications

  • Power supplies
  • Motor controls
  • Lighting ballasts
  • Telecom equipment
  • Industrial automation systems

Features

  • High surge current handling capability
  • Quick response time to transient events
  • Wide operating voltage range
  • Compliant with UL, CSA, and VDE safety standards
  • Available in various lead configurations for easy mounting

Benefits

  • Protects sensitive electronic components from damage due to voltage spikes
  • Improves the reliability and lifespan of electronic devices
  • Reduces downtime and maintenance costs associated with surge-related failures
  • Ensures compliance with relevant safety regulations
  • Provides a cost-effective solution for surge protection

Additional Details

The B72650M0151K093 varistor is characterized by its voltage rating, surge current capability, and energy absorption capacity. The specific values for these parameters can be found in the official EPCOS (TDK) datasheet. It's crucial to consult the datasheet for detailed specifications, including clamping voltage, operating temperature range, and derating curves. These varistors are typically constructed using a sintered zinc oxide ceramic material with appropriate doping to achieve the desired electrical characteristics. They are available in various package sizes and lead configurations to suit different application requirements.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 820V 3.5KA DISC 10MM
Lowest to $0.9385
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
EPCOS (TDK)
VARISTOR 6.4V 10A 0402
Lowest to $0.0644
Bourns Inc.
VARISTOR 680V 4.5KA DISC 14MM
Need more? Email Us
Bourns Inc.
VARISTOR 0603
Lowest to $0.1866
Taiyo Yuden
VARISTOR 12V 5A 0402
Lowest to $0.0367
Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
Littelfuse Inc.
Varistor Products - Low to Medum Voltage, Radial Lead | VARISTOR 56V 250A DISC 7MM
Lowest to $0.0713
Wurth Electronics Inc
HIGH SURGE 1812 SMD VARISTOR | VARISTOR 47V 800A 1812
Lowest to $20.2379

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess