EN
  • EN
  • DE

B82432T1224K000

Part No B82432T1224K000
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Description FIXED IND 220UH 130MA 7.5 OHM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors, Coils, Chokes
Manufacturer EPCOS (TDK)
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 220μH
Tolerance ±10%
Current Rating 130mA
DC Resistance (DCR) 7.5 Ohm Max
Q @ Freq 20 @ 796kHz
Frequency - Self Resonant 4.5MHz
Ratings AEC-Q200
Temperature Range - Operating -55°C to 150°C
Frequency - Test 796kHz
Mounting SMD (SMT)
Case / Package 1812
Height - Seated (Max) 0.134" (3.40mm)
Win Source Part Number 1021732-B82432T1224K000
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B82432T1224K000 CAD Model

Description

The B82432T1224K000 is a fixed inductor manufactured by EPCOS (TDK). This inductor is designed for a variety of electronic circuits, primarily for filtering, energy storage, and impedance matching. It is part of the B82432T series, which is known for its high current capability and robust design.

Applications

  • Power Supplies: Used for filtering and energy storage in DC-DC converters and switching power supplies.
  • RF Circuits: Employed in impedance matching networks and RF filters.
  • Filtering: Utilized in noise suppression and signal conditioning circuits.
  • Automotive Electronics: Integrated into various automotive systems, such as engine control units and lighting systems.
  • Industrial Equipment: Used in control systems and automation devices for filtering and signal conditioning.

Features

  • High Inductance Value: Provides substantial inductance for effective filtering and energy storage.
  • High Current Handling Capability: Suitable for use in circuits with high current requirements.
  • Low DC Resistance: Minimizes power loss and improves efficiency.
  • Wide Operating Temperature Range: Ensures reliable performance in diverse environmental conditions.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Power Supply Efficiency: Reduces ripple and noise in power supplies, leading to higher efficiency.
  • Enhanced Signal Integrity: Provides effective filtering to improve signal quality in RF and signal processing applications.
  • Reduced EMI: Minimizes electromagnetic interference in electronic devices.
  • Reliable Performance: Ensures stable operation in demanding applications.
  • Robust Design: Provides durability and long-term reliability in harsh environments.

Additional Details

The B82432T1224K000 inductor typically features a ferrite core material and a winding configuration optimized for low DC resistance and high saturation current. Specific electrical characteristics, such as inductance value, DC resistance, saturation current, and self-resonant frequency, are specified in the manufacturer's datasheet. The inductor is designed for through-hole mounting facilitating easy integration into circuit boards. Care should be taken during soldering to adhere to the manufacturer's recommendations to avoid damage and ensure optimal performance. The inductor's construction and materials are selected to provide stable performance over a wide range of operating conditions, making it suitable for demanding industrial and automotive applications.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1351 $58.0930
1,045+ $0.1109 $115.8905
1,615+ $0.1074 $173.4510
2,225+ $0.1040 $231.4000
2,875+ $0.1005 $288.9375
3,850+ $0.0901 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess