EN
  • EN
  • DE

B82442A1225J

Part No B82442A1225J
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818663-B82442A1225J
Ultra Librarian 3D Model Ultra Librarian B82442A1225J CAD Model

Description

The EPCOS (TDK) B82442A1225J is a series of fixed inductors tailored for diverse applications, notably within power electronics and telecommunication systems. Renowned for their substantial current handling capacity, minimal DC resistance, and resilient build, these inductors prove suitable for deployment in rigorous settings where dependability and superior performance are paramount.

Applications:

  • Switching power supplies
  • DC-DC converters
  • RF choke applications
  • Signal filtering
  • Telecommunications equipment

Features:

  • High saturation current
  • Low DC resistance (DCR)
  • Ferrite core
  • Shielded construction
  • RoHS compliant

Benefits:

  • Improved efficiency in power circuits
  • Reduced voltage drop
  • Minimized electromagnetic interference (EMI)
  • Stable performance across temperature variations
  • High reliability

Additional Details:

The B82442A1225J inductor incorporates a ferrite core, contributing to its high efficiency and stable inductance value. Shielded construction minimizes electromagnetic interference, ensuring cleaner signal transmission. Low DC resistance reduces power loss and enhances overall efficiency. These inductors are RoHS compliant, adhering to environmental regulations.

Technical Specifications: Important parameters include inductance value (in μH), saturation current (Isat, in Amps), DC resistance (DCR, in Ohms), and self-resonant frequency (SRF, in MHz). Refer to the datasheet for precise specifications to ensure appropriate selection and implementation. Voltage ratings and operational temperature ranges are also critical considerations. Packaging options can vary depending on particular requirements.

You May Also Be Interested in

TDK Corporation
FIXED IND 560NH 45MA 470MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4444 $57.7720
320+ $0.3647 $116.7040
495+ $0.3532 $174.8340
680+ $0.3419 $232.4920
875+ $0.3305 $289.1875
1,170+ $0.2963 $346.6710
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess