EN
  • EN
  • DE

B88069X1003T152

Part No B88069X1003T152
Manufacturer EPCOS (TDK)
Catalog Gas Discharge Tube Arresters (GDT)
Description SURGE ARRESTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer EPCOS (TDK)
Packaging Tape and Reel
Voltage - DC Spark Over (Nom) 1400V
Impulse Discharge Current (8/20μs) 20000A (20kA)
Tolerance ±30%
Number of Poles 5
Fail Short No
Mounting Style User Defined
Manufacturer Package Cylinder No Lead, 6 Terminal
Manufacturer Pack Quantity 150
MSL Level 1 (Unlimited)
Win Source Part Number 722511-B88069X1003T152
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B88069X1003T152 CAD Model

Description

The B88069X1003T152 is a gas-filled surge arrester manufactured by EPCOS (TDK). It is designed to protect sensitive electronic equipment from voltage surges caused by lightning, power disturbances, and electrostatic discharge (ESD).

Applications

  • Telecom equipment protection
  • Power line surge protection
  • Data line surge protection
  • Antenna protection
  • Industrial control systems protection

Features

  • High surge current capability
  • Low capacitance
  • Fast response time
  • Compact size
  • Robust construction

Benefits

  • Effective overvoltage protection
  • Improved system reliability
  • Reduced downtime
  • Enhanced safety
  • Long service life

Additional Details

The B88069X1003T152 operates by rapidly transitioning to a low-impedance state when the voltage across it exceeds a specified threshold. This diverts the surge current away from the protected circuitry. Key parameters include the DC spark-over voltage, impulse spark-over voltage, and surge current rating. Consult the manufacturer's datasheet for specific electrical characteristics and application recommendations to ensure optimal protection. The gas-filled design provides reliable performance and a long service life. Given its categorization as Electronic Surplus, ensure that the device's specifications and condition meet the requirements of the application before deployment.

You May Also Be Interested in

Bourns Inc.
GDT 120V 15KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 1500V 3KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 90V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 3000V 5KA 2 POLE TH
Lowest to $3.7746
Eaton Bussmann
GDT 1KV 100KA DIN RAIL
Need more? Email Us
Bourns Inc.
GDT 90V 15KA 2 POLE THROUGH HOLE
Need more? Email Us
Littelfuse Inc.
GDT 100V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Eaton Bussmann
GDT 230V 4 POLE DIN RAIL
Need more? Email Us
Bourns Inc.
GDT 230V 10KA 2 POLE TH
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.6775 $60.7425
17+ $7.1194 $121.0298
26+ $6.8977 $179.3402
35+ $6.6747 $233.6145
45+ $6.4530 $290.3850
60+ $5.7854 $347.1240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,750 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess