The CT1812K75TELEG2 is a Transient Voltage Suppressor (TVS) varistor from EPCOS (TDK), designed to protect sensitive electronic components from voltage surges caused by electrostatic discharge (ESD), lightning strikes, and other transient events. This particular model is part of the CT series, which are known for their compact size and high surge current capability.
Applications:
- Protection of automotive electronics
- Protection of industrial control systems
- Surge protection in consumer electronics (e.g., TVs, smartphones, appliances)
- Protection for I/O ports and data lines
- Power supply surge protection
Features:
- High surge current capability
- Quick response time to transient events
- Compact 1812 case size
- RoHS compliant
- Wide operating voltage range
Benefits:
- Enhanced protection against voltage surges, extending the lifespan of electronic devices
- Reduced downtime and maintenance costs due to fewer component failures
- Improved system reliability and stability
- Compliance with industry safety standards
- Easy to integrate into existing circuit designs
Additional Details:
The CT1812K75TELEG2 has a maximum surge current rating of 700A. The '1812' in the part number indicates the EIA case size, which is 18 x 12 mils. The varistor voltage is typically around 75V. This device offers bi-directional clamping characteristics, meaning it provides surge protection regardless of the polarity of the transient voltage. This varistor is commonly used in applications where space is a constraint but high surge protection is required. The operating temperature range is typically between -40°C to +85°C. Its construction utilizes a ceramic body to ensure optimal performance and durability.