EN
  • EN
  • DE

RHDX170

Part No RHDX170
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 294849-RHDX170
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RHDX170 CAD Model

Description

The EPCOS (TDK) RHDX170 is a metal oxide varistor (MOV) designed for surge protection. It provides protection against transient voltage surges and spikes in electronic circuits. MOVs are commonly used to protect sensitive components from damage caused by lightning strikes, inductive switching, and electrostatic discharge (ESD).

Applications

  • Power supplies.
  • Consumer electronics.
  • Industrial equipment.
  • Telecommunications equipment.

Features

  • High surge current capability.
  • Fast response time.
  • Wide operating voltage range.
  • RoHS compliant.

Benefits

  • Protection of sensitive electronic components from voltage surges.
  • Improved reliability of electronic devices.
  • Extended lifespan of electronic equipment.
  • Compliance with environmental regulations.

Additional Details

The RHDX170 is a disc varistor. Key parameters include the varistor voltage (Vv), which is the voltage at which the varistor starts to conduct significant current, and the maximum surge current (Imax), which is the maximum current the varistor can withstand without failure. It's crucial to select an MOV with a varistor voltage that is slightly higher than the normal operating voltage of the circuit being protected to prevent it from conducting current under normal conditions. The RHDX170 is designed to clamp transient voltages to a safe level, preventing damage to downstream components. The energy absorption capability, measured in joules, is another critical specification, indicating how much energy the varistor can absorb before failing. The fast response time of the MOV ensures that it can quickly clamp voltage surges, protecting sensitive circuits. The RoHS compliance ensures that the RHDX170 does not contain hazardous substances and meets environmental regulations.

The RHDX170 is a reliable and effective solution for surge protection in a wide range of electronic applications. Its high surge current capability, fast response time, and wide operating voltage range make it a versatile choice for protecting sensitive components from transient voltage surges and spikes.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Nortel Networks
Need more? Email Us
Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess