EN
  • EN
  • DE

SG-615P 14.7456MHZ

Part No SG-615P 14.7456MHZ
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189304-SG-615P 14.7456MHZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG-615P 14.7456MHZ CAD Model

Description

The SG-615P 14.7456MHz is a miniature crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. This oscillator is designed to provide a stable and precise clock signal for various electronic devices. It is characterized by its small size, low power consumption, and high reliability, making it suitable for a wide range of applications, especially those requiring compact and efficient timing solutions.

Applications:

  • Microcontrollers and Microprocessors
  • Real-Time Clocks (RTC)
  • Communication Equipment (e.g., radios, modems)
  • Consumer Electronics (e.g., cameras, audio players)
  • Industrial Control Systems
  • Embedded Systems

Features:

  • Precise Frequency Output: Provides a stable 14.7456MHz clock signal.
  • Miniature Package: Compact size for space-constrained applications.
  • Low Power Consumption: Energy-efficient operation for battery-powered devices.
  • High Reliability: Robust design ensures stable performance over time.
  • Wide Operating Temperature Range: Suitable for various environmental conditions.
  • CMOS Output: Compatible with CMOS logic circuits.

Benefits:

  • Stable Timing: Ensures accurate timing for critical system functions.
  • Compact Design: Enables smaller and more portable electronic devices.
  • Energy Efficiency: Extends battery life in portable applications.
  • Reliable Performance: Minimizes downtime due to oscillator failure.
  • Easy Integration: Simple to incorporate into existing circuit designs.

Additional Details:

The SG-615P series oscillators are known for their high accuracy and stability, making them ideal for applications requiring precise timing. The 14.7456MHz frequency is commonly used in various communication protocols and data processing systems. The oscillator typically operates on a 3.3V or 5V power supply and provides a CMOS-compatible output signal. Its small size allows for easy integration into densely populated circuit boards. Specific technical specifications include frequency tolerance, frequency stability over temperature, aging characteristics, and output voltage levels. The SG-615P 14.7456MHz oscillator is a reliable and cost-effective solution for providing stable clock signals in a wide range of electronic devices. Epson is a reputable manufacturer known for producing high-quality timing devices.

You May Also Be Interested in

Seiko Epson Corporation
SG-8101CG 152.1000M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 24.5760MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 24.8640M-TCHSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 26.2144MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 13.548560M-TBGPA0: OSC
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 35.2520M-TCHSA0: OSC M
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25 MHZ LVDS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 24.0000MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 25.6000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess