EN
  • EN
  • DE

SG-615P-9.8304M-B

Part No SG-615P-9.8304M-B
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189315-SG-615P-9.8304M-B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG-615P-9.8304M-B CAD Model

Description

The SG-615P-9.8304M-B is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div, designed to provide a stable and accurate clock signal at a frequency of 9.8304MHz. This oscillator is characterized by its compact size, low power consumption, and high reliability, making it suitable for a wide range of electronic applications, particularly in embedded systems and portable devices. The '-B' suffix may indicate specific performance characteristics or tolerances.

Applications:

  • Microcontrollers and Microprocessors
  • Communication Equipment (e.g., serial communication, USB interfaces)
  • Audio Equipment
  • Embedded Systems
  • Real-Time Clocks (RTC)
  • Portable Electronic Devices

Features:

  • Precise Frequency Output: Provides a stable 9.8304MHz clock signal.
  • Miniature Package: Compact size ideal for space-constrained applications.
  • Low Power Consumption: Energy-efficient operation suitable for battery-powered devices.
  • High Stability: Maintains frequency accuracy over varying temperature and voltage conditions.
  • CMOS Output: Compatible with standard CMOS logic levels.
  • Wide Operating Temperature Range: Designed to function reliably in diverse environmental conditions.

Benefits:

  • Reliable Timing: Ensures accurate and consistent clocking for system operations.
  • Compact Design: Allows for integration into small and portable devices.
  • Energy Efficient: Reduces power consumption, extending battery life in portable applications.
  • Stable Performance: Provides consistent frequency output under different operating conditions.
  • Easy Integration: Simple to interface with standard digital circuits.

Additional Details:

The 9.8304MHz frequency is often used in communication and embedded systems, particularly those involving serial communication or data processing. The SG-615P series is known for its robust design and high-quality performance, making it a reliable choice for applications requiring precise timing. The oscillator typically operates on a 3.3V or 5V power supply and provides a CMOS-compatible output signal. Key technical specifications include frequency tolerance, frequency stability over temperature, aging characteristics, output voltage levels, and supply voltage requirements. The '-B' suffix may indicate specific characteristics such as tighter frequency tolerance or an extended temperature range compared to the standard SG-615P model. Epson's reputation for precision and quality ensures that the SG-615P-9.8304M-B oscillator delivers consistent and reliable performance in demanding applications. It provides a cost-effective solution for generating stable clock signals in a variety of electronic devices, especially where space and power are limited.

You May Also Be Interested in

TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 125.0000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 6.0000MHZ CMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess