EN
  • EN
  • DE

SG-8002JC 2.2167M PHC

Part No SG-8002JC 2.2167M PHC
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189390-SG-8002JC 2.2167M PHC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG-8002JC 2.2167M PHC CAD Model

Description

The SG-8002JC 2.2167M PHC is a programmable crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. It provides a stable and accurate clock signal for various electronic applications.

Applications:

  • Microcontrollers
  • Real-time clocks (RTC)
  • Low-frequency timing applications
  • Portable devices
  • Industrial control
  • Consumer electronics
  • IoT (Internet of Things) devices

Features:

  • Frequency: 2.2167 MHz
  • Programmable frequency
  • Supply Voltage: Typically 1.8V, 2.5V, or 3.3V (check datasheet for specific voltage range)
  • Operating Temperature: Typically -40°C to +85°C (check datasheet for specific temperature range)
  • Output Waveform: CMOS
  • Low power consumption
  • Excellent frequency stability
  • Compact package size
  • RoHS compliant

Benefits:

  • Provides a reliable clock source for low-frequency applications.
  • Programmability allows for flexibility in design and customization.
  • Low power consumption extends battery life in portable devices.
  • Small size makes it suitable for space-constrained applications.
  • Wide operating temperature range ensures reliable performance in various environments.

Additional Details:

The SG-8002JC series offers a range of programmable frequencies, supply voltages, and operating temperature ranges. Refer to the specific datasheet for the exact specifications of the 2.2167MHz variant (PHC). The output waveform is typically CMOS, providing compatibility with a wide range of digital logic devices. The oscillator's frequency stability is critical for maintaining accurate timing, especially in real-time clock applications. The low power consumption is a significant advantage in battery-powered devices, helping to extend operating time. The compact package size allows for easy integration into small form-factor devices. The SG-8002JC series is commonly used where a low-frequency, precise, and energy-efficient clock source is required. The programmable nature enables designers to adjust the frequency for specific needs.

You May Also Be Interested in

Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
ECS Inc.
XTAL OSC XO 12.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 148.5000MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC XO 500.0000MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 96.0000MHZ LVCMOS
Lowest to $36.4465

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess