EN
  • EN
  • DE

WR25X820JTL

Part No WR25X820JTL
Manufacturer Walsin Technology Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Walsin Technology Corporation
Win Source Part Number 403077-WR25X820JTL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian WR25X820JTL CAD Model

Description

The WR25X820JTL is a chip resistor manufactured by Walsin Technology Corporation. Designed for general-purpose applications, it offers stable performance and compatibility with automated assembly processes.

Applications

  • General electronics
  • Power supplies
  • Consumer electronics
  • Industrial control systems
  • Automotive electronics

Features

  • Small Size: 2512 package size
  • High Reliability: Stable performance under various environmental conditions
  • RoHS Compliant: Meets environmental regulations
  • Lead-Free Termination: Suitable for lead-free soldering processes
  • Resistance Value: 82 Ohms
  • Tolerance: 5%

Benefits

  • Space Saving: Compact size allows for high-density circuit designs
  • Cost-Effective: Provides reliable performance at a competitive price
  • Easy to Use: Compatible with standard SMT assembly techniques
  • Stable Performance: Ensures consistent operation of electronic circuits
  • Environmentally Friendly: Meets RoHS and lead-free standards

Technical Specifications

The WR25X820JTL is a thick film chip resistor with a resistance value of 82 Ohms and a tolerance of ±5%. It is available in a 2512 package size, which has dimensions of 6.3 mm x 3.2 mm. The resistor has a power rating of 1W. It is designed for surface mount technology (SMT) assembly and is suitable for reflow soldering processes. The resistor is constructed with a ceramic substrate and a thick film resistive element. It features a lead-free termination for environmental compliance. The operating temperature range of the resistor is typically from -55°C to +155°C.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Via
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us
Atmel
Lowest to $32.5000
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess