EN
  • EN
  • DE

SG51P-6.5536MHZC

Part No SG51P-6.5536MHZC
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189281-SG51P-6.5536MHZC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG51P-6.5536MHZC CAD Model

Description

The SG51P-6.5536MHZC is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. This component provides a stable and accurate clock signal, essential for synchronizing various electronic circuits and systems. Its reliability and precision make it suitable for diverse applications ranging from communication equipment to industrial controllers.

Applications:

  • Microcontrollers
  • Real-time clocks (RTCs)
  • Communication devices (e.g., modems, transceivers)
  • Industrial control systems
  • Audio equipment

Features:

  • Frequency: 6.5536 MHz
  • Package: Typically available in a small surface-mount package (SMD) for automated assembly.
  • Stability: Offers stable frequency output across a range of operating temperatures.
  • Low Jitter: Designed to minimize jitter, ensuring signal integrity in high-speed applications.
  • Supply Voltage: Generally operates on standard voltage levels such as 3.3V or 5V.
  • Output Waveform: CMOS compatible output for easy interfacing with digital circuits.

Benefits:

  • Accurate Timing: Provides a precise clock signal for dependable system timing.
  • Reliable Performance: Maintains consistent frequency stability even under varying environmental conditions.
  • Compact Design: Its small form factor enables integration into densely populated circuit boards.
  • Simple Integration: Compatible with standard digital interfaces, simplifying circuit design.
  • Energy Efficient: Low power consumption makes it suitable for battery-powered and energy-sensitive applications.

The 6.5536 MHz frequency is often used in applications where a specific timing requirement is necessary, such as serial communication or audio processing. Its small size, stability, and low power consumption make it a versatile choice for various electronic devices.

For detailed specifications, including temperature range, load capacitance, and aging characteristics, refer to the manufacturer's datasheet. Datasheet information is crucial for ensuring proper application and optimal performance.

You May Also Be Interested in

Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Skyworks Solutions Inc.
XTAL OSC XO 156.2500MHZ LVPECL
Need more? Email Us
SiTIME
SIT8103 - HIGH PERFORMANCE OSCIL
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 25.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess