EN
  • EN
  • DE

SG531PTJC-49.7664M

Part No SG531PTJC-49.7664M
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Category Crystals and Oscillators
Family Oscillators
Win Source Part Number 189301-SG531PTJC-49.7664M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SG531PTJC-49.7664M CAD Model

Description

The SG531PTJC-49.7664M is a crystal oscillator produced by Epson Electronics America Inc-Semiconductor Div. It generates a stable and precise clock signal, which is essential for the correct functioning of many electronic devices. Crystal oscillators are used to synchronize operations and control the timing of data flow within systems.

Applications

  • High-speed networking equipment
  • Data acquisition systems
  • Telecommunications infrastructure
  • Precision timing applications
  • Signal generators
  • Embedded systems

Features

  • Frequency: 49.7664 MHz
  • Package: Surface Mount Device (SMD)
  • Output Waveform: CMOS Compatible
  • Supply Voltage: Typically 3.3V or 5V (refer to the datasheet)
  • Frequency Stability: High stability across a wide temperature range
  • Low Jitter: Minimizes timing errors and ensures data integrity
  • Low Power Consumption: Suitable for portable and battery-powered devices

Benefits

  • Accurate Timing: Provides a reliable and precise clock signal for synchronized system operation.
  • Improved Performance: Reduces timing-related errors, leading to better overall system performance.
  • Simplified Design: Easier integration into circuit designs, reducing complexity and component count.
  • Compact Size: Enables the creation of smaller and more compact electronic devices.
  • High Reliability: Ensures stable performance and long-term reliability of the electronic system.

Technical Specifications

Detailed technical specifications can be found in the official Epson datasheet for the SG531PTJC-49.7664M. Key parameters include:

  • Operating Temperature Range
  • Storage Temperature Range
  • Supply Voltage Tolerance
  • Output Load Characteristics
  • Frequency Tolerance
  • Aging Characteristics
  • Start-Up Time

It is crucial to consult the official datasheet from Epson for the most accurate and up-to-date information before using this component in any application.

You May Also Be Interested in

Abracon LLC
XTAL OSC VCTCXO 16.3840MHZ LVCMO
Need more? Email Us
Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 106.2500MHZ LVDS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 622.0800MHZ LVDS SMD
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
TXC CORPORATION
XTAL OSC VCXO 153.6000MHZ LVPECL
Need more? Email Us
Renesas Electronics America
XTAL OSC XO 312.5000MHZ LVDS SMD
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess