EN
  • EN
  • DE

AD9520-2BCPZ-REEL7

Part No AD9520-2BCPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK GEN 2.2GHZ VCO 64LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Clock Generator, Fanout Distribution
Input CMOS, LVDS, LVPECL
Output CMOS, LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 2.33GHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-LFCSP-VQ (9x9)
Win Source Part Number 138834-AD9520-2BCPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9520-2BCPZ-REEL7 CAD Model

Description

Product Overview: AD9520-2BCPZ-REEL7

The AD9520-2BCPZ-REEL7 is a high-performance clock distribution IC designed and manufactured by Analog Devices Inc., a renowned leader in precision high-performance integrated circuits. This device is particularly engineered to deliver a low-jitter clock distribution solution that is ideal for a wide range of applications including communications infrastructure, instrumentation, and aerospace systems.

Featuring a fully integrated PLL (Phase-Locked Loop) core, the AD9520-2BCPZ-REEL7 offers exceptional phase noise performance, which is crucial for maintaining signal integrity in complex electronic systems. The device provides multiple outputs that can be configured to deliver different clock frequencies, thus offering flexibility and reducing the need for additional clock generation components.

The AD9520-2BCPZ-REEL7 comes in a compact LFCSP (Lead Frame Chip Scale Package) form factor, designated by the 'CPZ' in the part number, which is advantageous for space-constrained applications. The 'REEL7' suffix indicates that this product is available in tape and reel packaging, making it suitable for high-volume automated manufacturing processes.

Key Features:

  • Integrated PLL with VCO (Voltage-Controlled Oscillator)
  • Low phase noise and jitter performance
  • Multiple configurable outputs
  • Supports LVPECL, LVDS, and CMOS output levels
  • Wide supply voltage range
  • Industrial temperature range: -40°C to +85°C
  • RoHS compliant and lead-free

With its robust design and versatile output capabilities, the AD9520-2BCPZ-REEL7 is particularly suitable for driving high-speed analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive RF and mixed-signal components. Its ability to distribute a stable and clean clock signal helps to maximize the performance of the overall system and reduce bit error rates in digital communications.

Overall, the AD9520-2BCPZ-REEL7 is a testament to Analog Devices Inc.'s commitment to providing innovative, high-quality components for the most demanding applications. Whether in telecommunications, data acquisition, or satellite communications, this clock distribution IC stands out as a reliable choice for designers looking to optimize their systems for both performance and efficiency.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GENERATOR 3ST 28-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
IDT, Integrated Device Technology Inc
IC QUAD PLL VCXO FOR HDTV 28QSOP
Lowest to $0.8166
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess