EN
  • EN
  • DE

XV-8000CB :3 50.3000KHZ+/-60DPS

Part No XV-8000CB :3 50.3000KHZ+/-60DPS
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (U - Z)
Description Gyroscope Z (Yaw) ±60 10Hz Analog Voltage 8-SMD (5x3.2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Motion Sensors - Gyroscopes
Manufacturer Epson Electronics America Inc-Semiconductor Div
Series Automotive, AEC-Q200
Packaging Reel
Type Analog
Axis Z (Yaw)
Range °/s ±60
Sensitivity (mV/°/s) 0.025
Bandwidth 10Hz
Output Type Analog Voltage
Operating Supply Voltage 4.75 V ~ 5.25 V
Current - Supply 4mA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-SMD, J-Lead
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 411115-XV-8000CB :3 50.3000KHZ+/-60DPS
Ultra Librarian 3D Model Ultra Librarian XV-8000CB :3 50.3000KHZ+/-60DPS CAD Model

Description

The Epson Automotive AEC-Q200 series motion sensor is a high-quality analog gyroscope designed for use in automotive applications.

  • Axis: Z-axis
  • Range: ±60 degrees per second
  • Sensitivity: 0.025mV/degree per second
  • Voltage Supply: 4.75V to 5.25V
  • Current Draw: 4mA
  • Package: 8-SMD J-Lead
  • Operating Temperature Range: -40°C to 85°C

You May Also Be Interested in

Renesas Electronics America
Lowest to $25.0249
NEC
Need more? Email Us
NEC
Lowest to $25.0254
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $1.9566
NEC
Lowest to $26.6863
NEC
Lowest to $291.2610
NEC
Lowest to $22.5849

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess