EN
  • EN
  • DE

114426

Part No 114426
Manufacturer ERNI Electronics
Catalog Backplane Connectors
Description 2MM HM AB22 SHROUD 14.95MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 23 Weeks
Features Connector Shroud For Compact PCI® Type AB
Manufacturer ERNI Electronics
Series ERMET
Package Tray
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.6000
Quantity per package 42
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905146-114426
Ultra Librarian 3D Model Ultra Librarian 114426 CAD Model

Description

The ERNI Electronics part number 114426 represents a backplane connector, a crucial component for creating robust and scalable electronic systems. These connectors are designed to provide reliable signal and power connections between circuit boards within a chassis or enclosure. ERNI is known for producing high-quality connectors that meet stringent industry standards, ensuring optimal performance and longevity.

Applications

  • Telecommunications Equipment: Used in central office switches, routers, and other telecom infrastructure to connect line cards and control boards.
  • Data Centers: Employed in servers, storage systems, and network equipment to establish communication pathways between different modules.
  • Industrial Automation: Integrated into control systems, PLCs, and other industrial devices to facilitate communication between different components.
  • Medical Equipment: Utilized in diagnostic imaging systems, patient monitoring devices, and other medical electronics where reliable connections are paramount.
  • Military and Aerospace: Found in ruggedized electronic systems for defense and aerospace applications, where high reliability and resistance to harsh environments are essential.

Features

  • High Pin Count: Offers a large number of pins to accommodate complex signal and power requirements.
  • Press-Fit Technology: Employs press-fit termination for secure and reliable connections to the circuit board without the need for soldering.
  • Robust Construction: Designed with durable materials to withstand vibration, shock, and other environmental factors.
  • Optimized Signal Integrity: Engineered to minimize signal loss and crosstalk, ensuring high-speed data transmission.
  • Compliance with Industry Standards: Meets or exceeds relevant industry standards for backplane connectors, such as those set by IEC and Telcordia.
  • Modular Design: Often available in modular configurations to allow for customization and scalability.
  • Keying Options: Provides various keying options to prevent mis-mating and ensure proper alignment.

Benefits

  • Reliable Connections: Ensures secure and stable connections between circuit boards, minimizing the risk of system failures.
  • High Performance: Supports high-speed data transmission with minimal signal degradation.
  • Easy Installation: Press-fit technology simplifies installation and reduces manufacturing costs.
  • Scalability: Modular design allows for easy expansion and customization to meet evolving system requirements.
  • Long Service Life: Durable construction ensures a long service life, even in harsh environments.

Additional Details

Specific details regarding the 114426 backplane connector, such as pin pitch, current rating, voltage rating, and material specifications, can be found in the ERNI Electronics datasheet for this part number. The connector is designed for specific board thicknesses. It can handle specific data rates depending on its design. The materials used are chosen to optimize signal integrity and reliability. It adheres to RoHS compliance standards.

You May Also Be Interested in

HARTING
CONTACT PIN POWER 16AWG
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 38POS GRN
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 4POS BLK
Need more? Email Us
HARTING
CONN RCPT HSG DIN 41612 32POS
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
TE Connectivity
CONN RCPT HSG 42POS BLK PNL MNT
Need more? Email Us
TE Connectivity
CONN FIXED JACKSCREW MALE W/HDWR
Need more? Email Us
HARTING
DIN-POWER FIXING BRACKET BL15MM
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1593 $54.0709
30+ $3.4127 $102.3810
46+ $3.3061 $152.0806
63+ $3.1994 $201.5622
81+ $3.0928 $250.5168
109+ $2.7729 $302.2461
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 725 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess