EN
  • EN
  • DE

0761451707

Part No 0761451707
Manufacturer Molex, LLC
Catalog Backplane Connectors
Description CONN HEADER IMPACT 252POS PCB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 12 Weeks
Features 252 Connector Header, Male Pins Through Hole Black Impact
Manufacturer Molex, LLC
Series Impact 76145
Package Tray
Operating Temperature Range -55°C ~ 85°C
Mounting Through Hole
Family Name 076145
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 0761-45-1707, 761-45-1707, 76145-1707, 761451707
Quantity per package 280
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858159-0761451707
Ultra Librarian 3D Model Ultra Librarian 0761451707 CAD Model

Description

The Molex Impact 76145 series connector header is a component designed for use in electronic systems.

  • Component Type: 252 Connector Header with Male Pins Through Hole Black Impact
  • Packaging: Tray
  • Operating Temperature Range: -55°C ~ 85°C
  • Supply and Demand Status: Limited
  • Estimated Production Lead Time: 12 weeks
  • Family Name: 076145
  • Category: Connector
  • MSL Level: 1 (unlimited)
  • REACH: Unaffected
  • Other Part Numbers: 0761-45-1707, 761-45-1707, 76145-1707

You May Also Be Interested in

TE Connectivity
CONTACT MALE BAND POWER GOLD
Need more? Email Us
TE Connectivity
CONN 34POS BLACK PNL MNT
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 20POS GRN
Need more? Email Us
EDAC Inc.
CONN COVER PLASTIC 38POS SIDE
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 8POS BLUE
Need more? Email Us
HARTING
DIN-POWER FIXING BRACKET BL15MM
Need more? Email Us
Hirose Electric Co Ltd
CONTACT PIN SIGNAL 24-28AWG GOLD
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 90POS GRY
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess