EN
  • EN
  • DE
  • IT

MX25L1636DM2C-12G

Part No MX25L1636DM2C-12G
Manufacturer ESMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0932+
Reference case SOP8
Manufacturer ESMT
Win Source Part Number 747843-MX25L1636DM2C-12G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX25L1636DM2C-12G CAD Model

Description

The MX25L1636DM2C-12G is a 16Mb Serial NOR Flash memory device manufactured by ESMT (Elite Semiconductor Memory Technology). This device offers a combination of high performance, low power consumption, and compact packaging, making it well-suited for a wide range of embedded applications. It supports standard Serial Peripheral Interface (SPI) protocols for easy integration with microcontrollers and other host devices.

Applications:

  • Firmware storage: Storing boot code, operating systems, and application code for embedded systems.
  • Data logging: Recording sensor data, system parameters, and other information.
  • Configuration data storage: Storing configuration settings for various devices and systems.
  • Networking equipment: Storing firmware and configuration data for routers, switches, and other networking devices.
  • Consumer electronics: Used in TVs, set-top boxes, and other consumer electronics products for storing firmware and user data.

Features:

  • 16Mb (2MB) capacity: Provides ample storage for code and data.
  • SPI interface: Supports standard SPI protocols for easy communication with microcontrollers.
  • Single 2.7V to 3.6V power supply: Operates over a wide voltage range.
  • High performance: Fast read, program, and erase operations.
  • Small package: Compact package for space-constrained applications.
  • Low power consumption: Optimized for low power applications.
  • Page program: Allows for fast and efficient data programming.
  • Sector erase and chip erase: Provides flexibility for data management.

Benefits:

  • Easy integration: Standard SPI interface simplifies integration with existing systems.
  • Reliable data storage: Non-volatile memory retains data even when power is removed.
  • Fast access times: Enables quick retrieval of stored data.
  • Low power operation: Minimizes power consumption in battery-powered devices.
  • Compact size: Allows for use in small form-factor applications.

Additional Details:

The MX25L1636DM2C-12G features advanced security features, including protection against unauthorized access. The "-12G" designation typically refers to the speed grade (120MHz), however this should be confirmed by consulting the datasheet. It also has a high endurance rating, allowing for a large number of program/erase cycles. The operating temperature range is typically industrial grade. Refer to the ESMT datasheet for detailed timing specifications, electrical characteristics, and packaging information.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2773 $68.3190
70+ $1.8686 $130.8020
110+ $1.8101 $199.1110
150+ $1.7518 $262.7700
195+ $1.6934 $330.2130
260+ $1.5182 $394.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess