EN
  • EN
  • DE

ESP32-WROOM-32-N8

Part No ESP32-WROOM-32-N8
Manufacturer Espressif
Catalog RF Transceiver Modules
Description WIFI MODULE 64 MBITS SPI FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32
Package Tape & Reel
Product Status Not For New Designs
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3
Modulation CCK, DSSS, OFDM
Frequency 2.4GHz ~ 2.5GHz
Data Rate 150Mbps
Power - Output 20.5dBm
Sensitivity -98dBm
Serial Interfaces I²C, I²S, PWM, SDIO, UART
Antenna Type -
Utilized IC / Part ESP32-D0WDQ6
Memory Size 448kB ROM, 520kB SRAM
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving -
Current - Transmitting -
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number ESP32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1370892-ESP32-WROOM-32-N8
Ultra Librarian 3D Model Ultra Librarian ESP32-WROOM-32-N8 CAD Model

Description

The ESP32-WROOM-32-N8 is an RF transceiver module designed for wireless communication applications. Manufactured by Espressif Systems, this module belongs to the ESP32 series.

  • Series: ESP32
  • Frequency: 2.4GHz to 2.5GHz
  • Protocol: Bluetooth, WiFi
  • Voltage Supply: 2.7V to 3.6V
  • ROM: 448kB
  • SRAM: 520kB
  • Data Rate: 150Mbps
  • Serial Interfaces: I2C, I2S, PWM, SDIO, UART
  • Power Output: 20.5dBm
  • Sensitivity: -98dBm
  • Mounting Type: Surface Mount

You May Also Be Interested in

Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
U-blox
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $29.1045
Quectel
Linear IC
Lowest to $10.1866
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Microchip Technology
RF TXRX MODULE WIFI U.FL SMD
Need more? Email Us
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7637 $60.8733
21+ $5.5498 $116.5458
33+ $5.3765 $177.4245
45+ $5.2033 $234.1485
58+ $5.0300 $291.7400
77+ $4.5091 $347.2007
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,998 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess