Products specifications

Category Hardware, Fasteners, Accessories - Board Supports
Mfr Essentra Components
Series Richco
Package Bag
Product Status Active
Holding Type Snap Lock
Mounting Type Snap Lock
Support Hole Diameter 0.187" (4.75mm) 3/16"
Support Panel Thickness 0.031" ~ 0.078" (0.79mm ~ 1.98mm)
Mounting Hole Diameter 0.187" (4.75mm) 3/16"
Material Nylon
Standard Package 500 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 865659-CBPS080A
Ultra Librarian 3D Model Ultra Librarian CBPS080A CAD Model

Description

The CBPS080A is a board support component from Richco.

  • Material: Nylon
  • Package: Bag
  • Quantity per Bag: 500 pcs
  • Mounting Hole Diameter: 0.187" (4.75mm)
  • Support Hole Diameter: 0.187" (4.75mm)
  • Holding Type: Snap Lock
  • Product Status: Active

You May Also Be Interested in

Essentra Components
SUPPORT,ADHESIVE,LOCKING, NATURA
Need more? Email Us
ECAD model for CBABS210A
Essentra Components
BRD SPT SNAP LOCK NYLON 3/16" / Board Support Snap Lock / Snap Lock Nylon 0.188" (4.78mm) 3/16"
Need more? Email Us
ECAD model for LCBS-2-3-01
Essentra Components
BRD SPT SNAP LOCK THR STUD 1/2" / Board Support Snap Lock / Threaded Stud Nylon 0.500" (12.70mm) 1/2"
Need more? Email Us
ECAD model for SCBSM-632-8-01
Keystone Electronics
BRD SPT SNAP LOCK NYLON 1/8" / Board Support Snap Lock / Snap Lock Nylon 0.125" (3.18mm) 1/8"
Lowest to $0.0497
ECAD model for 9018
Keystone Electronics
BRD SPT SNAP LOCK NYLON 1/2"
Need more? Email Us
ECAD model for 8810
Essentra Components
Spacer Dual Locking Circuit Board Support 4.6mm-OD 15.9mm-LG Nylon 6/6 UL94 V-2
Need more? Email Us
ECAD model for DLMSPM-10-01
Essentra Components
BRD SPT REST MNT SNAP LOCK 14MM
Need more? Email Us
ECAD model for CBSS-10-19
Essentra Components
PCB SUPPORT,TOP HOLE:FLAT REST -
Need more? Email Us
ECAD model for CBPS075A
Essentra Components
BRD SPT SNAP LOCK SCREW MNT 3/4"
Need more? Email Us
ECAD model for SRS8-2-12-01

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention