EN
  • EN
  • DE

PL-250-10-01BK

Part No PL-250-10-01BK
Manufacturer Essentra Components
Catalog Modular Connectors - Accessories
Description BARBED FASTENER 0.625" NYLON BLK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Hardware, Fasteners, Accessories
Manufacturer Essentra Components
Status Active
Type Barbed Fastener
Rivet Length 0.625" (15.88mm) 5/8"
Head Diameter 0.500" (12.70mm) 1/2"
Head Height 0.078" (1.98mm)
Hole Diameter 0.250" (6.35mm) 1/4"
Grip Range 0.125" (3.18mm) 1/8"
Color Black
Material Nylon
Win Source Part Number 004372-PL-250-10-01BK
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PL-250-10-01BK CAD Model

Description

The Essentra Components barbed fastener is a high-quality fastener that is perfect for securing hardware, fasteners, and accessories.

  • Material: This barbed fastener is made of durable nylon material.
  • Rivet Length: 0.625 inches.
  • Head Diameter: 0.500 inches.
  • Head Height: 0.078 inches.
  • Hole Diameter: 0.250 inches.
  • Grip Range: 0.125 inches.
  • Color: This barbed fastener is available in black color and is an active product.
  • Conclusion: The Essentra Components barbed fastener is an ideal choice for your fastening needs.

You May Also Be Interested in

HARTING
CONN CAP FOR HARPORT CONNECTORS
Need more? Email Us
Wurth Electronics Inc
CONN CAP FOR RJ45 CONNECTORS
Lowest to $0.8732
HARTING
CONN LOCK CAP FOR HAN PUSHPULL
Need more? Email Us
Stewart Connector
CONN BOOT FOR MODULAR PLUGS
Need more? Email Us
Amphenol CONEC
CONN CAP FOR RJ45 CONNECTORS
Need more? Email Us
Panduit Corp
CONN JACK MOD BLOCKOUT DEV 10PC
Need more? Email Us
Phoenix Contact
CONN CAP FOR MODULAR RJ45 JACK
Need more? Email Us
Phoenix Contact
CONN CAP FOR MOD PANEL MNT CONNS
Need more? Email Us
Phoenix Contact
CONN STRAIN RELIEF FOR RJ45 PLUG
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess