EN
  • EN
  • DE

AL6562S-13

Part No AL6562S-13
Manufacturer Diodes Incorporated
Catalog PMIC - LED Drivers
Description Transition Mode PFC LED Controller | IC LED DRIVER OFFL SWITCHER 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel
Type AC DC Offline Switcher
Topology Step-Up (Boost)
Internal Switch(s) No
Voltage - Supply (Minimum) 10.3V
Voltage - Supply (Maximum) 22V
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 722140-AL6562S-13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AL6562S-13 CAD Model

Description

The AL6562S-13 is a high-performance, current-mode PWM controller designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This device is particularly suitable for AC-DC power supplies, especially those requiring a low standby power consumption.

Key Features

  • High-Voltage Startup: The AL6562S-13 is equipped with a high-voltage startup circuit, allowing the device to quickly commence operation directly from the rectified mains voltage, enhancing the efficiency of the power supply.
  • Low Operating Current: With its low startup and operating current, the device ensures minimal power consumption during both startup and standby modes, contributing to energy-saving power supply designs.
  • Current-Mode Control: The current-mode control provides improved transient response and simplified loop stabilization, making it easier for designers to achieve a robust power supply design.
  • Built-in Protections: This PWM controller includes various protection features such as overvoltage protection (OVP), overcurrent protection (OCP), and under-voltage lockout (UVLO), ensuring safe operation under abnormal conditions.

Applications

The AL6562S-13 is versatile and can be utilized in a wide array of power supply applications. It is particularly well-suited for:

  • Offline AC-DC converters for consumer electronics
  • Power adapters for notebooks and mobile devices
  • LED lighting drivers
  • Standby and auxiliary power supplies

Package and Availability

The AL6562S-13 comes in a compact SOP-8 package, providing a space-efficient solution for modern electronic applications. Its small footprint does not compromise on power or functionality, making it an ideal choice for space-constrained applications. For pricing, availability, and further technical information, customers are encouraged to contact Diodes Incorporated or their authorized distributors.

You May Also Be Interested in

ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Rohm Semiconductor
IC WHITE LED DRIVER 40SSOP
Lowest to $1.0689
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3245 $58.4100
435+ $0.2663 $115.8405
675+ $0.2580 $174.1500
930+ $0.2496 $232.1280
1,200+ $0.2413 $289.5600
1,605+ $0.2164 $347.3220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess