EN
  • EN
  • DE

SSM2311CBZ-REEL7

Part No SSM2311CBZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description Filterless High Efficiency Mono 3 W Class-D Audio Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3.3W x 1 @ 3 Ohm
Operating Supply Voltage 2.5 V ~ 5.5 V
Features Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD
Operating Temperature Range -40°C ~ 85°C (TA)
Manufacturer Package 9-WLCSP (1.52 x 1.69)
Package 9-UFBGA, WLCSP
Win Source Part Number 1259452-SSM2311CBZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name SSM2311
Introduction Date October 15, 2007
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SSM2311CBZ-REEL7 CAD Model

Description

The SSM2311CBZ-REEL7 is a state-of-the-art audio amplifier from Analog Devices Inc., designed to deliver high-quality sound with efficiency and precision. This audio powerhouse is housed in a compact package, making it an ideal choice for portable applications where space is at a premium.

Key Features

  • Class-D Amplifier: The SSM2311CBZ-REEL7 utilizes Class-D amplifier technology to ensure high efficiency, which translates into better battery life for portable devices without sacrificing audio performance.
  • Output Power: Capable of delivering 2.5W into a 4Ω load, this amplifier can drive small speakers with clarity and volume that belies its diminutive size.
  • Single-Supply Operation: Operating from a single 2.5V to 5.5V supply, the SSM2311CBZ-REEL7 is versatile and can be easily integrated into various circuit designs.
  • High Efficiency: With an efficiency of 90%, this amplifier ensures minimal power loss in the form of heat, which is especially critical in battery-operated devices.
  • Superior Sound Quality: The SSM2311CBZ-REEL7 is designed to provide a low THD+N (Total Harmonic Distortion + Noise), which means the sound output is clean and accurate, reproducing audio with fidelity and detail.

Applications

The versatility of the SSM2311CBZ-REEL7 makes it suitable for a wide range of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Tablet Computers
  • Portable Gaming Devices
  • GPS Devices
  • Small Speaker Systems

Product Packaging

The SSM2311CBZ-REEL7 comes in a convenient reel packaging, which is ideal for automated manufacturing processes. This packaging format ensures safe handling and efficient assembly during the production of consumer electronics.

Conclusion

Overall, the SSM2311CBZ-REEL7 from Analog Devices Inc. represents a blend of performance, efficiency, and compact design. It is a top choice for designers looking to enhance the audio experience in their next-generation portable electronic devices.

You May Also Be Interested in

Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess