EN
  • EN
  • DE

CAT4002ATD-GT3

Part No CAT4002ATD-GT3
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description Constant Current LED Driver with 32 Dimming Levels and Rset
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Type Linear
Internal Switch(s) Yes
Number of Outputs 2
Voltage Supply MIN 2.4V
Voltage Supply MAX 5.5V
Output Current per Channel 20mA
Dimming Multi-Step
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 1159045-CAT4002ATD-GT3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name CAT4004
Introduction Date July 21, 2010
ECCN EAR99
Country of Origin Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian CAT4002ATD-GT3 CAD Model

Description

ON Semiconductor CAT4002ATD-GT3 LED Driver

The CAT4002ATD-GT3 is a high-performance LED driver integrated circuit brought to you by ON Semiconductor, a trusted name in the industry for providing innovative semiconductor solutions. This particular driver is designed to deliver constant current to ensure uniform brightness in LED applications, making it an ideal choice for a wide range of lighting solutions.

With its compact and efficient design, the CAT4002ATD-GT3 is suitable for driving LEDs in portable devices, such as smartphones, tablets, and digital cameras, as well as for general lighting, signage, and decorative lighting. It supports a wide input voltage range, ensuring compatibility with various power supplies and battery technologies.

One of the standout features of the CAT4002ATD-GT3 is its thermal protection mechanism. This feature ensures that the device operates within safe temperature limits, thereby protecting the LEDs and extending their lifespan. Additionally, the driver includes over-current protection to prevent damage to the LEDs or the driver itself in the event of an abnormal current flow.

The CAT4002ATD-GT3 is designed with simplicity in mind, requiring minimal external components for operation. This not only simplifies the design process but also helps reduce the overall bill of materials for your project. The driver is available in a small 5-lead TSOT-23 package, which is ideal for space-constrained applications.

Key specifications of the CAT4002ATD-GT3 include:

  • Output current: Up to 100 mA
  • Input voltage range: 4.5 V to 24 V
  • High accuracy current regulation
  • Low dropout voltage
  • Thermal shutdown protection
  • Over-current protection
  • PWM dimming capability
  • Compact 5-lead TSOT-23 package

Whether you are designing a new lighting system or upgrading an existing one, the CAT4002ATD-GT3 from ON Semiconductor provides a reliable and efficient solution for driving LEDs. Its robust protection features and ease of use make it a versatile choice for engineers and designers looking to create high-quality LED applications.

You May Also Be Interested in

Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
National Semiconductor (TI)
DISPLAY DRIVER, PDSO12
Lowest to $1.1100
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess