Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Mfr Essentra Components
Series Richco, SOF
Type Foot
Shape Cylindrical, Recessed Center
Color Black
Dimension 0.750" Dia (19.05mm)
Thickness 0.600" (15.25mm)
Material Rubber, Neoprene
Form Individual Pieces
Mounting Type Screw Mount
Other Names SOF-15111R,61100324,RPC5100,SOF-15111,SOF15111
Standard Package 100
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 1275198-SOF-15111
Ultra Librarian 3D Model Ultra Librarian SOF-15111 CAD Model

Description

The SOF-15111 is a foot type product of Richco, a company that specializes in hardware, fasteners, accessories, bumpers, feet, pads, and grips.

  • Shape: Cylindrical with a recessed center
  • Material: Rubber, neoprene
  • Thickness: 0.600" (15.25mm)
  • Dimension: 0.750" Dia (19.05mm)
  • Mounting Type: Screw mount
  • Series: SOF
  • Standard Package: 100 pieces

You May Also Be Interested in

Essentra Components
PUSH FIT BUMPER: 6.6 MM (0.26 IN / Bumper Cylindrical, Tapered 0.375" Dia (9.53mm) Nylon Natural
Need more? Email Us
ECAD model for BST012A
Essentra Components
PUSH FIT BUMPER FOOT: COMPATIBLE / Bumper Cylindrical, Tapered 0.472" Dia (11.99mm) PVC Black
Need more? Email Us
ECAD model for GRF64718A
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
ECAD model for 401731
3M
BUMPER PROTECTIVE PRODUCT SJ6144
Need more? Email Us
ECAD model for SJ6144
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
ECAD model for 328661
Essentra Components
FOOT CYLINDRICAL 3.15" DIA BLACK
Need more? Email Us
ECAD model for AFM3400A
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
ECAD model for 402030
Essentra Components
Bumpers and Leveling Elements Push Fit Bumper Black Thermoplastic Elastomer 13.4mm
Need more? Email Us
ECAD model for POF-50185
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
ECAD model for 305541

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention