EN
  • EN
  • DE
  • IT

EM6GE16EWXC-12H

Part No EM6GE16EWXC-12H
Manufacturer Etron Technology
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Etron Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822528-EM6GE16EWXC-12H
Ultra Librarian 3D Model Ultra Librarian EM6GE16EWXC-12H CAD Model

Description

The EM6GE16EWXC-12H is a high-speed synchronous dynamic RAM (SDRAM) component manufactured by Etron Technology. It is designed for applications requiring high bandwidth and low latency memory access, commonly found in networking, telecommunications, and embedded systems.

Applications

  • Networking Equipment: Used in routers, switches, and network interface cards (NICs) for data buffering and packet processing.
  • Telecommunications Infrastructure: Employed in base stations, central office switches, and other telecom equipment requiring high-speed memory.
  • Embedded Systems: Found in industrial controllers, automotive systems, and other embedded applications where real-time performance is critical.
  • Graphics Cards: Can be utilized in graphics processing units (GPUs) for frame buffer and texture storage.
  • High-Performance Computing: Applicable in servers and workstations for temporary data storage and processing.

Features

  • High-Speed Operation: Operates at a high clock frequency, providing fast data transfer rates.
  • Low Latency: Offers low access latency for quick data retrieval.
  • Synchronous Interface: Uses a synchronous interface for precise timing and control.
  • Double Data Rate (DDR): Transfers data on both rising and falling edges of the clock signal.
  • Compact Package: Available in a small form factor package for space-constrained applications.

Benefits

  • Increased System Performance: High-speed operation and low latency improve overall system responsiveness.
  • Enhanced Bandwidth: DDR technology doubles the data transfer rate compared to single data rate SDRAM.
  • Reduced Board Space: Compact package minimizes board area requirements.
  • Improved Power Efficiency: Designed for low power consumption.
  • Reliable Data Storage: Provides stable and reliable data storage for critical applications.

Additional Details

The EM6GE16EWXC-12H's data sheet specifies the exact operating voltage, clock frequency, and timing parameters. It is essential to consult the manufacturer's documentation for proper implementation and operation. The SDRAM typically utilizes a JEDEC standard interface. It's crucial to consider thermal management when operating the device at its maximum rated speed. Furthermore, ensure proper signal integrity on the PCB to maintain stable and reliable performance.

You May Also Be Interested in

Inphi Corporation
OCTAL 10G WITH QUAD EDC SECURITY
Lowest to $193.9105
Inphi Corporation
OCTAL 15 GBPS PHY WITH 16 PORT C / serial 15 Gbps Octal PHY with 16 Port CDR Electronic Dispersion Compensation
Need more? Email Us
Fujitsu Electronics America, Inc.
IC MICROCONTROLLER 80LQFP
Need more? Email Us
Inphi Corporation
OCTAL 10G CDR WITH QUAD EDC - SR / Octal 10G CDR with Quad EDC - SR, Twinax, and LRM Support, 196 pin FCBGA
Need more? Email Us
Inphi Corporation
DUAL 15 GBPS PHY WITH 4 PORT CDR
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $31.5315
Others
Need more? Email Us
Inphi Corporation
OCTAL 15 GBPS PHY WITH 16 PORT C / Serial 15 Gbps Octal PHY with 16 Port CDR
Lowest to $104.9886
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,606 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess