EN
  • EN
  • DE

FF200R12KE3

Part No FF200R12KE3
Manufacturer eupec GmbH
Description IGBT-Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer eupec GmbH
Win Source Part Number 1174035-FF200R12KE3
Manufacturer Homepage www.eupec.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FF200R12KE3 CAD Model

Description

The FF200R12KE3 is an IGBT module manufactured by eupec GmbH (now Infineon Technologies). It's a high-power module designed for various industrial applications, particularly those requiring efficient and reliable power switching.

Applications:

  • AC motor drives: Used in variable frequency drives (VFDs) to control the speed and torque of AC motors in industrial machinery, pumps, fans, and compressors.
  • Uninterruptible power supplies (UPS): Employed in UPS systems to provide backup power in case of mains power failure, ensuring continuous operation of critical equipment.
  • Welding equipment: Found in welding machines to precisely control the welding current and voltage.
  • Induction heating: Used in induction heating systems for applications like heat treating, forging, and melting metals.
  • Renewable energy systems: Integrated into solar inverters and wind turbine converters to convert DC power to AC power for grid connection.

Features:

  • High blocking voltage: Designed for a blocking voltage of 1200V, making it suitable for medium-voltage applications.
  • Low VCE(sat): Features a low collector-emitter saturation voltage, reducing power losses and improving efficiency.
  • Fast switching speed: Enables high-frequency operation, contributing to smaller and lighter power converter designs.
  • Insulated baseplate: Provides electrical isolation between the module and the heatsink, enhancing safety and simplifying thermal management.
  • Integrated temperature sensor: Allows for monitoring of the module temperature, enabling protection against overheating.

Benefits:

  • Increased energy efficiency: Low VCE(sat) and fast switching speeds minimize power losses, leading to improved energy efficiency in the application.
  • Improved system reliability: Robust design and integrated protection features enhance the reliability of the overall system.
  • Reduced system size and weight: High-frequency operation allows for smaller and lighter passive components (e.g., inductors, capacitors).
  • Simplified thermal management: Insulated baseplate simplifies heatsink mounting and reduces thermal resistance.
  • Enhanced system protection: Integrated temperature sensor enables over-temperature protection, preventing damage to the module.

Additional Details:

The FF200R12KE3 typically includes an NTC thermistor for temperature monitoring. The module's internal structure usually consists of multiple IGBT chips and diodes connected in a specific configuration to achieve the desired current and voltage ratings. Detailed specifications such as maximum junction temperature, storage temperature range, and isolation voltage can be found in the manufacturer's datasheet.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess