EN
  • EN
  • DE

EL3082S(TA)

Part No EL3082S(TA)
Manufacturer Everlight Electronics Co Ltd
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5KV TRIAC 6SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 11 Weeks
Features Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Manufacturer Everlight Electronics Co Ltd
Package Reel - TR
Operating Temperature Range -55°C ~ 100°C
Mounting Surface Mount
Package 6-SMD, Gull Wing
Case / Package 6-SMD
Family Name EL3082
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870304-EL3082S(TA)
Ultra Librarian 3D Model Ultra Librarian EL3082S(TA) CAD Model

Description

The EL3082S(TA) is a Triac Driver Optocoupler with Zero Crossing Detection, manufactured by Everlight Electronics Co., Ltd. It integrates an infrared emitting diode (IRED) and a bidirectional silicon switch, designed to drive power triacs. The "S" indicates surface mount package and the "TA" represents tape and reel packaging. The zero-crossing feature helps minimize electromagnetic interference (EMI).

Applications:

  • Solid State Relays (SSRs): Used to create SSRs for switching AC loads, providing isolation and reducing EMI.
  • Lighting Control: Employed in dimming circuits for incandescent and some types of LED lighting, minimizing inrush current.
  • Industrial Controls: Used in industrial automation systems to control AC loads like motors, heaters, and solenoids.
  • Home Appliances: Found in appliance control circuits for switching power to various components.
  • Temperature Controllers: Used in temperature control systems for switching heating elements.

Features:

  • Zero-Crossing Detection: Reduces EMI by switching the triac at or near the zero-crossing point of the AC waveform.
  • High Isolation Voltage: Provides electrical isolation between the control circuit and the AC load.
  • High Blocking Voltage: Can withstand high AC voltages without breakdown.
  • Surface Mount Package: Allows for automated assembly and space-saving on PCBs.
  • Safety Approvals: Typically UL, VDE, and/or CSA approved for safety compliance.

Benefits:

  • Reduced EMI: Minimizes electromagnetic interference, improving system performance and reducing noise.
  • Electrical Isolation: Provides a safe barrier between the control circuitry and the high-voltage AC load.
  • Improved System Reliability: Protects sensitive control circuits from voltage transients and noise.
  • Simplified Design: Makes designing AC control circuits easier and more reliable.
  • Extended Load Life: Zero-crossing switching can extend the life of connected loads, particularly incandescent bulbs.

Technical Specifications (Typical):

  • Peak Blocking Voltage: 800V
  • Isolation Voltage: 5000 VRMS
  • On-State Current: 100 mA
  • Trigger Current (IFT): 5 mA
  • Holding Current (IH): 400 μA
  • Operating Temperature Range: -40°C to +100°C
  • Package Type: SOP-6

Note: Always refer to the official datasheet from Everlight Electronics Co., Ltd. for the most accurate and detailed specifications.

You May Also Be Interested in

Fairchild/ON Semiconductor
6-PIN DIP RANDOM-PHASE OPTOISOLATORS TRIAC DRIVER OUTPUT (250/400 VOLT PEAK)
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
Fairchild/ON Semiconductor
6-PIN DIP ZERO-CROSS PHOTOTRIAC DRIVER OPTOCOUPLER (600V PEAK)
Lowest to $0.5701
Vishay
Phototriac, Zero Crossing, 1.5 kV/μs dV/dt, 600 V
Need more? Email Us
Vishay
1A, 600V, PHOTOTRIAC, SMD
Lowest to $1.8103
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1390
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1553
ON Semiconductor
OPTOISOLTR 4.17KV TRIAC 1CH 6DIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess