EN
  • EN
  • DE

SP6137CU-TR

Part No SP6137CU-TR
Manufacturer Exar Corporation
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Win Source Part Number 192112-SP6137CU-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6137CU-TR CAD Model

Description

The SP6137CU-TR is a step-down (buck) DC-DC converter IC manufactured by Exar Corporation, designed for efficient power conversion. The suffix '/TR' indicates that the component is supplied in tape and reel packaging, suitable for automated assembly processes. The IC effectively converts a higher DC input voltage to a lower, regulated DC output voltage, making it suitable for various applications.

Applications

  • Point-of-Load (POL) Regulators in Distributed Power Systems
  • Set-Top Boxes and Media Players
  • LCD Monitors and Televisions
  • Networking and Communication Equipment
  • Embedded Systems and Microcontroller Power Supplies
  • Portable Devices and Battery-Powered Applications

Features

  • High Efficiency: Optimized for high efficiency to minimize power losses and reduce heat generation.
  • Wide Input Voltage Range: Typically supports a broad range of input voltages, making it adaptable to various power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted through external components, providing flexibility for different application needs.
  • Internal Soft-Start: Integrated soft-start functionality limits inrush current during startup, preventing voltage overshoot.
  • Overcurrent Protection (OCP): Includes overcurrent protection to safeguard the regulator and the load from damage due to excessive current.
  • Short-Circuit Protection (SCP): Features short-circuit protection to prevent damage in case of a short circuit at the output.
  • Thermal Shutdown: Incorporates thermal shutdown protection, disabling the IC if the junction temperature exceeds safe operating limits.
  • PWM Control: Employs PWM (Pulse Width Modulation) control for stable and efficient voltage regulation.

Benefits

  • Simplified Design: The integrated design simplifies the development process and reduces the number of external components required.
  • High Efficiency: High efficiency minimizes power loss, reducing heat generation and improving overall system performance.
  • Reliable Operation: Built-in protection features ensure reliable operation under diverse operating conditions.
  • Flexible Output Voltage: Adjustable output voltage allows for customization to meet specific application requirements.
  • Compact Solution: Integration facilitates a compact design, saving valuable board space.

Additional Details

The SP6137CU-TR is typically available in a surface-mount package. Its switching frequency generally falls within the hundreds of kHz range. For specific details such as input voltage range, output current capability, switching frequency, and packaging information, consult the manufacturer's datasheet from Exar Corporation. The IC is designed for applications that demand stable and efficient DC voltage regulation and is well-suited for automated assembly lines due to the tape and reel packaging.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,483 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess