EN
  • EN
  • DE

SP705CU/TR

Part No SP705CU/TR
Manufacturer Exar Corporation
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 192247-SP705CU/TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP705CU/TR CAD Model

Description

The SP705CU/TR is a supervisory circuit manufactured by Exar Corporation. It is designed to monitor voltage levels in electronic systems and provide a reset signal to microprocessors or microcontrollers when the supply voltage drops below a predetermined threshold. This ensures proper system initialization and prevents data corruption or erratic behavior caused by insufficient voltage.

Applications

  • Microprocessor-based systems
  • Embedded systems
  • Industrial control equipment
  • Automotive electronics
  • Portable devices

Features

  • Precision voltage monitoring
  • Power-on reset generation
  • Low quiescent current
  • Active-low reset output
  • Watchdog timer (optional)
  • Manual reset input (optional)

Benefits

  • Prevents system malfunctions due to low voltage
  • Ensures reliable system startup
  • Reduces the risk of data corruption
  • Monitors program execution (with watchdog timer)
  • Allows external reset (with manual reset input)
  • Improves system reliability

Additional Details

The SP705CU/TR monitors voltage levels and asserts a reset signal when the voltage falls below the specified threshold. After the voltage rises above the threshold and remains stable for a specified delay period, the reset signal is de-asserted, allowing the microprocessor to begin operation. This device may incorporate a watchdog timer, which monitors the microprocessor's activity. If the microprocessor fails to periodically toggle the watchdog input within a defined time window, the SP705CU/TR will assert a reset signal, preventing system lockups. A manual reset input can be present allowing an external signal to trigger a reset. The active-low reset output remains asserted (low) as long as the supply voltage is below the threshold, the watchdog timer has timed out, or the manual reset input is asserted. The low quiescent current makes this IC suitable for battery-powered applications. The “/TR” suffix indicates that the device is supplied on tape and reel, suitable for automated assembly. The exact specifications and available features can vary based on the specific configuration of the SP705 series.

You May Also Be Interested in

Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SC70-4
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Renesas Electronics America
Supervisors RoHS
Lowest to $1.4553
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess