EN
  • EN
  • DE

ST18C552CJ

Part No ST18C552CJ
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 342926-ST18C552CJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST18C552CJ CAD Model

Description

The ST18C552CJ is a dual universal asynchronous receiver/transmitter (UART) with a parallel interface, manufactured by Exar Corporation. It's designed to provide efficient serial communication for a variety of applications. This UART integrates enhanced features and flexibility, making it suitable for demanding data communication environments.

Applications

  • Serial ports for embedded systems: Provides serial communication capabilities to embedded systems.
  • Industrial automation: Used in industrial automation equipment for data acquisition and control.
  • Point-of-sale (POS) terminals: Enables serial communication for POS devices.
  • Networking equipment: Used in routers, switches, and other networking devices for serial console access and management.
  • Multi-port serial cards: Forms the basis for multi-port serial communication cards.
  • Modems and data communication devices: Integral for enabling serial communication in modems and related hardware.

Features

  • Dual UART: Contains two independent UART channels.
  • Parallel interface: Simplifies connection to microprocessors and microcontrollers.
  • Data rates up to 1.5 Mbps: Supports high-speed serial communication.
  • Programmable baud rate generator: Allows for flexible configuration of communication speeds.
  • 16-byte transmit and receive FIFOs: Reduces CPU overhead by buffering data.
  • Automatic hardware/software flow control: Ensures reliable data transfer.
  • Interrupt generation: Signals the host processor when data is available or an error occurs.
  • Modem control signals: Supports modem control functions such as CTS, RTS, DSR, DTR, and RI.
  • Loopback mode: Facilitates testing and diagnostics.

Benefits

  • Increased system throughput: High-speed data rates and efficient buffering improve system performance.
  • Reduced CPU overhead: FIFOs and automatic flow control minimize the processing load on the host CPU.
  • Flexible configuration: Programmable baud rates and interrupt options allow for customization to specific application requirements.
  • Reliable data communication: Hardware and software flow control mechanisms ensure accurate data transfer.
  • Simplified system design: Parallel interface and integrated features streamline hardware development.

Additional Details

The ST18C552CJ operates from a single 3.3V or 5V power supply. It is available in a variety of packages, including PLCC and PQFP. The device also incorporates power-down modes to conserve energy when not actively transmitting or receiving data. Its compatibility with industry-standard UART protocols and its robust feature set make it a versatile choice for serial communication applications.

The UART provides comprehensive error detection, including parity, framing, and overrun errors, enhancing the reliability of data transmission. It also includes a local loopback feature for onboard diagnostics. The Exar ST18C552CJ is a highly integrated and capable dual UART solution for diverse serial communication needs.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Fuji Electric
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess