EN
  • EN
  • DE

XR117-4CP

Part No XR117-4CP
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 410500-XR117-4CP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XR117-4CP CAD Model

Description

The XR117-4CP is a precision quad voltage regulator manufactured by Exar Corporation. It is designed to provide stable and accurate voltage regulation for a variety of electronic applications. The regulator is known for its high efficiency and low dropout voltage, making it suitable for battery-powered devices and systems with tight power budgets.

Applications

  • Battery-powered devices: Due to its high efficiency and low dropout voltage.
  • Portable electronics: Including smartphones, tablets, and wearable devices.
  • Industrial control systems: For precise voltage regulation in sensitive equipment.
  • Power management circuits: As a key component in voltage regulation and distribution.
  • Consumer electronics: In televisions, audio equipment, and set-top boxes.

Features

  • Quad Voltage Regulator: Provides four independent voltage regulation channels.
  • High Efficiency: Minimizes power loss and heat generation.
  • Low Dropout Voltage: Allows for operation with minimal voltage difference between input and output.
  • Overcurrent Protection: Prevents damage from excessive current draw.
  • Thermal Shutdown: Protects the regulator from overheating.
  • Adjustable Output Voltage: Allows for customized voltage settings via external resistors.

Benefits

  • Improved Power Efficiency: Reduces energy consumption and extends battery life.
  • Enhanced System Stability: Provides stable voltage regulation, minimizing voltage fluctuations and ensuring reliable operation.
  • Protection Against Overloads: Overcurrent and thermal shutdown features protect the regulator and connected components.
  • Flexible Voltage Settings: Adjustable output voltage allows for adaptation to various application requirements.
  • Reduced Component Count: Integration of four voltage regulators in a single package simplifies circuit design.

Additional Details

The XR117-4CP typically operates with an input voltage range of 2.5V to 6.0V, and the output voltage can be adjusted using external resistors. The device is available in a compact package, making it suitable for space-constrained applications. The regulator is designed to provide a stable output voltage over a wide range of input voltages and load currents, ensuring reliable performance in demanding environments. The datasheet specifies detailed electrical characteristics, including quiescent current, line regulation, load regulation, and transient response.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
NEC
Lowest to $90.9990
Renesas Electronics America
Lowest to $23.3957
Renesas Electronics America
Need more? Email Us
NEC
Need more? Email Us
NEC
Lowest to $1.9566
NEC
Lowest to $291.2610
NEC
Lowest to $89.8648
NEC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess