EN
  • EN
  • DE

XR46110IHBTR

Part No XR46110IHBTR
Manufacturer Exar Corporation
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 6TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Exar Corporation
Type Linear
Internal Switch(s) No
Number of Outputs 1
Voltage Supply MIN 6V
Voltage Supply MAX 78V
Applications Lighting
Operating Temperature Range -40°C ~ 125°C (TJ)
Manufacturer Homepage www.exar.com
Win Source Part Number 750819-XR46110IHBTR
Popularity Medium
Supply and Demand Status Balance
Introduction Date January 01, 2000
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian XR46110IHBTR CAD Model

Description

The XR46110IHBTR is a highly integrated power management IC (PMIC) from Exar Corporation (now Renesas). It's designed to provide efficient power conversion and regulation for a variety of applications, including industrial equipment, networking devices, and portable electronics. This PMIC integrates multiple power rails and control functions into a single chip, simplifying system design and reducing board space.

Applications:

  • Industrial Automation: Powering sensors, controllers, and communication interfaces in industrial environments.
  • Networking Equipment: Supplying power to routers, switches, and other network infrastructure devices.
  • Portable Electronics: Providing efficient power management for handheld devices, such as tablets and portable instruments.
  • Embedded Systems: Integrating power management in embedded computing platforms.
  • FPGA and Microprocessor Power: Supplying regulated power to FPGAs and microprocessors.

Features:

  • Multiple Output Rails: Provides multiple regulated voltage outputs to power different system components.
  • High Efficiency DC-DC Converters: Integrated buck converters minimize power loss and improve overall efficiency.
  • Low Quiescent Current: Reduces power consumption in standby mode, extending battery life.
  • Overvoltage and Overcurrent Protection: Protects the system from damage due to voltage and current surges.
  • I2C Interface: Allows for easy configuration and monitoring of the PMIC.

Benefits:

  • Simplified System Design: Integration of multiple power functions reduces component count and board space.
  • Improved Power Efficiency: High-efficiency converters minimize power loss and extend battery life.
  • Enhanced System Reliability: Protection features safeguard the system from electrical faults.
  • Flexible Configuration: I2C interface allows for easy adjustment of voltage levels and other parameters.
  • Reduced Cost: Integration of multiple functions reduces the overall system cost.

Additional Details:

The XR46110IHBTR typically includes features such as soft-start, power-good signals, and thermal shutdown protection. The specific number of output rails, voltage levels, and current ratings will vary depending on the configuration. Refer to the datasheet for detailed electrical characteristics, package dimensions, and application notes. The I2C interface allows for programming of the output voltages, current limits, and other parameters. The device is typically available in a small form factor package suitable for surface mount assembly.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK SYNC 36V 1.2A
Lowest to $2.5442
Fairchild/ON Semiconductor
IC LED DRIVER CTRLR DIM 16SO
Need more? Email Us
STMicroelectronics
IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Lowest to $2.9615
Diodes Incorporated
IC LED DRIVER OFFL PWM 2A 8SO 4K / LED Driver IC 1 Output AC DC Offline Switcher Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 2A 8-SO-EP
Lowest to $0.3656
Allegro MicroSystems, LLC
IC LED DRIVER RGLTR PWM 3A 10DFN / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 3A 10-DFN (3x3)
Need more? Email Us
Diodes Incorporated
IC LED DRVR CTRLR PWM 250MA 16SO / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) Analog, PWM Dimming 250mA 16-SO
Lowest to $1.1342
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $2.9105
Diodes Incorporated
IC LED DRIVER CTRLR PWM 8SO / LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 8-SO
Lowest to $0.4068
Diodes Incorporated
IC LED DRIVER OFFL 2A 7SO / LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Dimming 2A 7-SO
Lowest to $0.0668

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1471 $58.1045
960+ $0.1207 $115.8720
1,485+ $0.1169 $173.5965
2,045+ $0.1132 $231.4940
2,640+ $0.1094 $288.8160
3,535+ $0.0981 $346.7835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess