EN
  • EN
  • DE

XRT65118ACP

Part No XRT65118ACP
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 410839-XRT65118ACP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XRT65118ACP CAD Model

Description

The XRT65118ACP is a highly integrated 8-channel T1/E1/J1 line interface unit (LIU) transceiver from Exar Corporation. This device is designed to provide a complete physical layer interface between network equipment and T1, E1, and J1 lines. It integrates all the necessary functions for transmitting and receiving data over these telecommunications standards, streamlining board design and reducing component count.

Applications

  • Digital Cross-Connect Systems (DCS)
  • PBX Systems
  • Channel Banks
  • Wireless Base Stations
  • Voice over IP (VoIP) Gateways
  • Data Routers and Switches
  • Test Equipment

Features

  • Eight Independent T1/E1/J1 Transceivers
  • Integrated Clock and Data Recovery (CDR)
  • Line Build-Out (LBO) for various cable lengths
  • Jitter Attenuation
  • Pulse Shaping
  • On-chip Diagnostics and Loopback Testing
  • Serial or Parallel Host Interface
  • Low Power Consumption
  • Small Footprint Package

Benefits

  • Reduced board space requirements due to high integration
  • Simplified system design and lower development costs
  • Improved signal integrity through integrated CDR and pulse shaping
  • Enhanced network performance with jitter attenuation
  • Increased system reliability with on-chip diagnostics
  • Lower power consumption for energy-efficient designs
  • Flexible host interface options for easy integration with various processors and controllers

The XRT65118ACP supports both short-haul and long-haul applications through its programmable line build-out feature. It is designed to meet the stringent requirements of telecommunications standards, ensuring reliable data transmission. The integrated clock and data recovery circuit eliminates the need for external components, further simplifying the design process. The device also features comprehensive diagnostic capabilities, including loopback testing, which allows for easy troubleshooting and maintenance. The compact package and low power consumption make it suitable for a wide range of applications, including high-density systems and portable devices.

The device complies with industry standards such as ANSI T1.102, ITU-T G.703, and ITU-T G.704. Its ability to handle T1, E1, and J1 signals provides a versatile solution for global telecommunications networks. The serial or parallel host interface provides flexibility in interfacing with various processors and controllers, making it easier to integrate into existing systems. The XRT65118ACP's robust design and comprehensive feature set make it an ideal choice for high-performance telecommunications applications.

You May Also Be Interested in

Renesas Electronics America
Lowest to $25.0249
NEC
Lowest to $9.7932
Renesas Electronics America
Lowest to $23.3957
NEC
Lowest to $1.9566
NEC
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
Need more? Email Us
NEC
Lowest to $22.5849
Renesas Electronics America
Lowest to $19.5645

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess