The XRT7302IV is a dual T1/E1/J1 line interface unit (LIU) designed for telecommunications applications. Manufactured by Exar Corporation, it provides a physical layer interface between network equipment and T1/E1/J1 lines. This device integrates two independent LIUs in a single package, offering a compact and cost-effective solution for applications requiring multiple line interfaces.
Applications:
- T1/E1/J1 line cards
- Voice over IP (VoIP) gateways
- Digital cross-connect systems (DCS)
- Channel banks
- Wireless base stations
Features:
- Dual T1/E1/J1 line transceivers
- Integrated clock recovery and jitter attenuation
- Framing and formatting
- Supports short haul and long haul applications
- Built-in pulse shaping
- Diagnostic loopback capabilities
- Low power consumption
- Individual channel monitoring
- Hitless switching support
Benefits:
- Reduced board space: Integrating two LIUs in a single package minimizes board space requirements.
- Lower system cost: Consolidating multiple functions in a single chip reduces the number of discrete components needed.
- Improved performance: Integrated clock recovery and jitter attenuation ensure reliable data transmission.
- Simplified system design: Fewer components translate to simpler board layout and easier integration.
- Enhanced reliability: Built-in diagnostics and loopback features simplify troubleshooting and maintenance.
- Flexibility: Supports both short haul and long haul applications, accommodating various network configurations.
- Power Efficiency: The low power consumption of the device helps reduce overall system power consumption.
The XRT7302IV offers independent channel monitoring, allowing for real-time performance analysis of each line. Its built-in diagnostic loopback capabilities are invaluable for system testing and troubleshooting. The device supports hitless switching, minimizing service interruptions during maintenance or upgrades. The ability to operate in both short haul and long haul modes allows for flexibility in network design. The XRT7302IV is typically packaged in a surface-mount package for easy assembly. It is often used in equipment that requires high reliability and performance, such as central office switches and digital cross-connect systems. The device also includes features to manage clock slips and other timing issues, further enhancing the reliability of the communication link. It provides robust performance in demanding telecommunications environments. The integration of multiple LIUs makes it a compelling option for high-density line card applications.