The 74AC257SCXSOP39 is a Quad 2-Input Multiplexer with 3-STATE Outputs from Fairchild Semiconductor, now part of ON Semiconductor. This device is used for selecting one of two data sources and routing it to the output, ideal for data selection and routing applications.
Applications:
- Data selection
- Address multiplexing
- Memory mapping
- Logic function generation
- Signal routing
Features:
- Quad 2-input multiplexer, allowing selection between two data sources for each of the four channels.
- 3-STATE outputs for bus interface capability.
- High-speed operation.
- Low power consumption using advanced CMOS technology.
- SOP (Small Outline Package) for surface mount assembly.
- Wide operating voltage range.
Benefits:
- Enables flexible data selection and routing.
- Allows for easy interfacing with bus-oriented systems.
- Provides fast switching speeds for high-performance applications.
- Reduces power consumption, suitable for battery-powered devices.
- Simplifies PCB layout with surface mount technology.
- Offers versatile operation with a wide voltage range.
Additional Details:
The 74AC257SCXSOP39 operates typically within a 2V to 6V voltage range. The 3-STATE outputs enable the device to be effectively disconnected from the output bus, allowing multiple devices to share the same bus without contention. The advanced CMOS technology ensures low static power consumption, important for power-sensitive applications. The SOP package is suitable for dense PCB designs and automated assembly. This multiplexer selects one of two 4-bit data sources based on the select input. When the output enable (OE) pin is high, the outputs are in a high-impedance state. Consult the datasheet for detailed specifications on timing characteristics, input voltage levels, and output drive capabilities. The recommended operating temperature range is generally -40°C to +85°C. The '74AC' family offers high-performance logic solutions and is widely used in digital systems. It is crucial to consider the loading effects of the outputs on the driving circuitry. The propagation delay and switching characteristics should be analyzed to ensure correct system timing. Proper power supply decoupling is also important for stable operation. Unused inputs should be tied to a valid logic level (either high or low) to prevent undefined behavior.