EN
  • EN
  • DE

74ACT005CX

Part No 74ACT005CX
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990126-74ACT005CX
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74ACT005CX CAD Model

Description

The 74ACT005CX is a hex inverter with open-drain outputs belonging to the Advanced CMOS Technology (ACT) family of logic gates. This device performs the Boolean function Y = A, where A is the input and Y is the output. The open-drain outputs require external pull-up resistors to define the high logic level, offering flexibility in voltage levels and impedance matching.

Applications

  • Logic Level Translation: Used to interface between different voltage levels in digital circuits.
  • Memory Interfacing: Employed in memory systems where open-drain outputs are needed for bus arbitration.
  • Wired-OR Logic: The open-drain outputs allow for implementing wired-OR logic functions.
  • Industrial Control Systems: Utilized in control systems for signal inversion and buffering.
  • Data Communication: Found in data communication circuits for inverting and driving signals.

Features

  • High Speed Operation: Offers fast switching speeds due to the advanced CMOS technology.
  • Wide Operating Voltage Range: Operates over a broad voltage range, typically from 4.5V to 5.5V.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered applications.
  • Open-Drain Outputs: Provides flexibility in output voltage levels and impedance matching.
  • CMOS Technology: Ensures high noise immunity and reliable operation.

Benefits

  • Versatile Logic Function: Provides a simple yet essential logic inversion function.
  • Flexible Output Configuration: Open-drain outputs allow customization of output voltage levels.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Reliable Performance: CMOS technology ensures stable and dependable operation in various environments.
  • Easy Integration: Standard DIP or SOIC packages facilitate easy integration into existing circuits.

Additional Details

The 74ACT005CX is typically available in surface-mount (SOIC) and through-hole (DIP) packages. Its operating temperature range is generally between -40°C to +85°C. The maximum propagation delay is typically in the nanosecond range, varying slightly based on the supply voltage and temperature. Proper pull-up resistor selection is crucial for optimal performance, with values typically ranging from 1kΩ to 10kΩ, depending on the desired speed and loading conditions.

You May Also Be Interested in

Intel
802.11ac Wi-Fi and Bluetooth 5 Module 2.4GHz/5GHz
Need more? Email Us
Souriau-Sunbank by Eaton
CONNECTOR / Position Circular Connector
Need more? Email Us
Amphenol FCI
Dubox / Pv / Bergstik
Need more? Email Us
TE Connectivity
983-1Y 08-98 P6 A1219
Need more? Email Us
STMicroelectronics
Need more? Email Us
Siemens
Siemens Standard cabinet 8MF5 HxWxD=2200x 6 - 8MF52644R
Need more? Email Us
Infineon Technologies
Need more? Email Us
TE Connectivity
CONN HEADER VERT 18POS 2.54MM / Connector Header Through Hole 18 position 0.100" (2.54mm)
Lowest to $4.0625
Bi technologies
Lowest to $1.2869

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess