EN
  • EN
  • DE

74LVX00MTCXTSSOP14

Part No 74LVX00MTCXTSSOP14
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1040641-74LVX00MTCXTSSOP14
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 74LVX00MTCXTSSOP14 CAD Model

Description

The 74LVX00MTCX is a quad 2-input NAND gate from Fairchild Semiconductor (now ON Semiconductor). This device is part of the LVX family, known for its low-voltage operation and high-speed performance. Packaged in a TSSOP14, it's suitable for space-constrained applications.

Applications

  • General logic circuits
  • Signal Inversion
  • Simple digital gates
  • Consumer electronics

Features

  • Low Voltage Operation: 2.0V - 5.5V
  • High Speed: tpd = 5.0 ns (typ) at VCC = 5V
  • Low Quiescent Current: ICC = 2 µA (max) at VCC = 5V
  • Input Voltage Tolerant: Inputs can accept voltages higher than VCC
  • TSSOP14 Package

Benefits

  • Fast Switching Speed: Reduces propagation delay, enabling high-speed operations.
  • Wide Operating Voltage Range: Provides flexibility in various digital circuit designs.
  • Low Power Consumption: Extends battery life in portable devices.
  • Simplified Interfacing: Tolerant inputs allow for easier integration with different voltage levels.
  • Compact Size: TSSOP14 package saves board space, making it ideal for miniaturized electronics.

Additional Details

The 74LVX00MTCX consists of four independent 2-input NAND gates. Each gate performs the logical NAND function of its two inputs. The outputs of the gates can drive up to 10 LSTTL loads. The device features input overvoltage protection, allowing the inputs to exceed the supply voltage without damage. This is particularly useful in systems where voltage spikes may occur. Its small package size and low power consumption make it an excellent choice for portable and battery-powered devices. The device's operating temperature range is typically -40°C to +85°C.

You May Also Be Interested in

Renesas Electronics America
IC TIMING CTRL HUB P4 56-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 56-TSSOP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Bi technologies
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
983-1Y 08-98 P6 A1219
Need more? Email Us
Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037
Intel
802.11ac Wi-Fi and Bluetooth 5 Module 2.4GHz/5GHz
Need more? Email Us
Souriau-Sunbank by Eaton
CONNECTOR / Position Circular Connector
Need more? Email Us
TE Connectivity
CONN CONTACT SEAL 1POS / Connector Plug, Sealing For MCP Series
Lowest to $0.0195

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess