The 74V221AMTC is a dual monostable multivibrator with Schmitt-trigger inputs manufactured by Fairchild Semiconductor, now part of ON Semiconductor. This device can be used to generate precise timing pulses of varying durations and is often utilized in timing, delay, and pulse-shaping applications. The Schmitt-trigger inputs provide excellent noise immunity, making it suitable for use in noisy environments.
Applications
- Timing circuits
- Delay circuits
- Pulse-shaping circuits
- Frequency division
- Switch debounce circuits
- Missing pulse detection
- Sequencing control
Features
- Dual monostable multivibrators in a single package
- Schmitt-trigger inputs for improved noise immunity
- Output pulse width is adjustable via external resistor and capacitor
- Retriggerable capability
- Wide supply voltage range (2V to 5.5V)
- Low power consumption
- TSSOP package (Thin Shrink Small Outline Package)
Benefits
- Provides accurate and reliable timing pulses
- Reduces susceptibility to noise and unwanted triggering
- Offers flexibility in pulse width adjustment
- Enables the generation of complex timing sequences
- Simplifies circuit design with integrated functionality
Additional Details
The 74V221AMTC operates over a wide supply voltage range, making it compatible with various logic families. The output pulse width is determined by the values of the external resistor (Rext) and capacitor (Cext) connected to the timing pins. The Schmitt-trigger inputs ensure reliable triggering even with slow or noisy input signals. The retriggerable capability allows the output pulse to be extended by applying another trigger pulse before the initial pulse has completed. The low power consumption makes it suitable for battery-powered applications. The TSSOP package provides a compact footprint for space-constrained designs. ON Semiconductor's commitment to quality ensures that the 74V221AMTC delivers reliable performance in a wide range of applications.