EN
  • EN
  • DE

93L422PC

Part No 93L422PC
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (0 - 9)
Description 256X4 Cache SRAM, 60NS, PDIP22
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1041702-93L422PC
Categories OEM Parts(0-9)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 93L422PC CAD Model

Description

The 93L422PC is a high-speed, low-power Schottky Quad 2-Input NOR Gate manufactured by Fairchild/ON Semiconductor. It is designed for use in a wide range of digital logic applications requiring high speed and low power consumption. This integrated circuit provides four independent NOR gates, each with two inputs and one output.

Applications:

  • Digital Logic Circuits: Used as a fundamental building block in digital logic circuits.
  • Data Processing: Employed in data processing equipment for performing logical NOR operations.
  • Control Systems: Integrated into control systems for implementing logic functions.
  • Instrumentation: Used in test and measurement equipment for signal processing and control.
  • Computer Systems: Utilized in various computer system components for logic operations.

Features:

  • High Speed: Offers fast switching speeds for high-performance applications.
  • Low Power Consumption: Minimizes power usage, making it suitable for battery-powered devices and energy-efficient systems.
  • Quad 2-Input NOR Gates: Provides four independent NOR gates in a single package.
  • Schottky Technology: Utilizes Schottky technology for improved performance and reduced voltage drop.
  • TTL Compatible: Compatible with TTL (Transistor-Transistor Logic) voltage levels.

Benefits:

  • Improved System Performance: High speed operation enhances the overall performance of digital systems.
  • Reduced Power Consumption: Low power consumption leads to energy savings and prolonged battery life.
  • Simplified Circuit Design: Integration of four NOR gates simplifies circuit design and reduces component count.
  • Enhanced Reliability: Schottky technology ensures stable and reliable operation.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in various applications.

Additional Details:

The 93L422PC is typically packaged in a DIP (Dual In-Line Package) or SOIC (Small Outline Integrated Circuit) for easy integration into circuit boards. It is designed to operate within a specific temperature range and is commonly used in industrial, commercial, and consumer electronics applications. Its robust design ensures reliable performance and long-term stability.

You May Also Be Interested in

Molex, LLC
C-Grid III Crimp Terminal, 26-28 AWG, Reel, 0.76µm Selective Gold (Au)
Lowest to $0.3037
Kemet
Need more? Email Us
TE Connectivity
CONN CONTACT SEAL 1POS / Connector Plug, Sealing For MCP Series
Lowest to $0.0195
Renesas Electronics America
IC TIMING CTRL HUB P4 56-TSSOP / Intel CPU, Timing Control Hub™ Clock/Frequency Generator, Multiplexer IC 200.4MHz 1 Output 56-TSSOP
Need more? Email Us
Vishay
600V 8A Hyperfast TO-220 Fullpack
Lowest to $0.9794
Schneider Electric
Schneider Selector Switch Knob 30MM T-k
Need more? Email Us
Renesas Electronics America
48 Vfqfn (lead-free)
Need more? Email Us
Generic
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess