EN
  • EN
  • DE

DM74LS20MX

Part No DM74LS20MX
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821793-DM74LS20MX
Ultra Librarian 3D Model Ultra Librarian DM74LS20MX CAD Model

Description

The DM74LS20MX is a Dual 4-Input NAND Gate from the 74LS series of logic gates, manufactured by Fairchild Semiconductor (now ON Semiconductor). It's a through-hole device commonly used in digital logic circuits to perform the NAND (Not AND) function. Each gate combines four input signals, and the output is low only when all four inputs are high; otherwise, the output is high.

Applications:

  • Digital logic circuits
  • Data selection and multiplexing
  • Address decoding
  • Control logic
  • Signal gating

Features:

  • Dual 4-Input NAND Gates
  • Low-Power Schottky TTL (LS-TTL) Technology
  • High Noise Immunity
  • Operating Voltage: 4.75V to 5.25V
  • Maximum Clock Frequency: Typically around 30 MHz
  • Through-Hole Package

Benefits:

  • Simple implementation of NAND logic
  • Compatible with other TTL logic families
  • Reduces component count in digital circuits
  • Easy to troubleshoot and replace due to the through-hole package
  • Provides reliable performance in various digital applications

Additional Details:

The DM74LS20MX is housed in a 14-pin SOIC (Small Outline Integrated Circuit) package. The LS-TTL technology offers a balance between speed and power consumption, making it suitable for a wide range of applications. Each gate operates independently, providing flexibility in circuit design. The output drive capability is sufficient for interfacing with other TTL devices. This chip is often used in conjunction with other logic gates to implement complex digital functions. Its noise immunity helps prevent false triggering due to unwanted signals. It is a standard component in educational kits and prototyping boards due to its ease of use and well-documented behavior. The DM74LS20MX contributes to the construction of digital systems by performing basic logic operations, allowing for the creation of more complex functionalities through combinations with other components.

The device has a propagation delay that’s typically in the range of 10-20 nanoseconds, allowing for reasonably fast operation. The input loading factor is relatively low, which means that it doesn’t place a heavy burden on the driving circuitry. The operating temperature range is generally from 0°C to +70°C, making it suitable for standard indoor environments. It is a mature and widely available component, often used in legacy systems and hobbyist projects.

You May Also Be Interested in

Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess