Overview
The DM74LS367AM is a Hex 3-STATE Buffer/Line Driver manufactured by Fairchild/ON Semiconductor. This device is part of the Low-power Schottky (LS) TTL logic family, known for its balance between speed and power consumption. It features six independent buffers with 3-STATE outputs, allowing them to be either high, low, or high-impedance. This makes it suitable for bus driving, memory addressing, and data multiplexing applications where multiple devices share a common bus.
Applications
- Bus driving
- Memory addressing
- Data multiplexing
- Line driving
- Data bus isolation
- Peripheral interfacing
Features
- Hex Buffer Configuration
- 3-STATE Outputs
- Low Power Consumption
- High Output Drive Capability
- TTL Compatible Inputs and Outputs
- Operating Voltage: 4.75V to 5.25V
Benefits
- Enables efficient bus driving with high output drive capability.
- Allows for easy multiplexing of data onto a common bus with 3-STATE outputs.
- Reduces power consumption in digital circuits.
- Interfaces easily with other TTL logic devices.
- Operates within the standard TTL voltage range.
- Provides bus isolation when the outputs are in the high-impedance state.
Additional Details
The DM74LS367AM contains six independent buffer/line drivers with 3-STATE outputs. The 'AM' suffix typically indicates a specific package type, often a ceramic DIP (Dual In-line Package) suitable for wider temperature ranges compared to plastic packages. These buffers are designed to drive high-capacitance loads, making them ideal for bus driving applications. The 3-STATE outputs allow multiple devices to share a common bus, as each output can be enabled or disabled. This feature is useful for multiplexing data from different sources or isolating parts of a system. The device operates from a 5V supply and is compatible with other TTL logic devices. The enable inputs control the output state, allowing the outputs to be in a high, low, or high-impedance state, providing flexibility in circuit design.