The ES2DNL is a high-efficiency, fast recovery rectifier diode manufactured by ON Semiconductor (formerly Fairchild Semiconductor). It's designed for applications requiring rectification with minimal power loss and a fast switching speed. This diode offers excellent performance in demanding power supply circuits and other high-frequency applications.
Applications:
- Switching Mode Power Supplies (SMPS)
- Freewheeling diodes in inductive circuits
- DC-DC converters
- Power factor correction (PFC) circuits
- High-frequency inverters
Features:
- High Surge Current Capability
- Low Forward Voltage Drop (VF)
- Fast Reverse Recovery Time (trr)
- High Reliability
- RoHS Compliant
Benefits:
- Improved efficiency in power conversion applications due to low forward voltage drop.
- Reduced power loss and heat generation, leading to more reliable and compact designs.
- Protection against voltage spikes and surges, enhancing system robustness.
- Minimized switching losses in high-frequency applications due to fast reverse recovery time.
Additional Details:
The ES2DNL typically comes in a DO-214AC (SMA) package. Key electrical characteristics include a maximum repetitive peak reverse voltage (VRRM) of 200V, a maximum average forward rectified current (IF(AV)) of 2A, and a typical reverse recovery time (trr) of around 35ns. It's designed for surface mount applications, facilitating automated assembly and reducing board space. The operating junction temperature range is typically -65°C to +150°C.