EN
  • EN
  • DE

FAN8026G3X

Part No FAN8026G3X
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description 5-CH Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173475-FAN8026G3X
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FAN8026G3X CAD Model

Description

The FAN8026G3X is a monolithic integrated circuit designed for use in Brushless DC (BLDC) motor applications, manufactured by Fairchild/ON Semiconductor. It incorporates the necessary drive circuitry and control logic to efficiently operate and control BLDC motors, providing a compact and cost-effective solution.

Applications

  • Cooling Fans
  • Hard Disk Drives (HDDs)
  • Optical Disk Drives (ODDs)
  • Small Appliances
  • Automotive Applications (e.g., cooling fans, pumps)

Features

  • Single-Phase Full-Wave BLDC Motor Driver
  • Built-in Hall Sensor Amplifier
  • PWM Speed Control
  • Overcurrent Protection (OCP)
  • Locked Rotor Protection (LRP)
  • Thermal Shutdown (TSD)

Benefits

  • Simplifies BLDC motor control design.
  • Reduces external component count and board space.
  • Provides precise speed control for optimal motor performance.
  • Protects the motor and driver from damage due to overcurrent conditions.
  • Prevents motor and driver damage from locked rotor conditions.
  • Enhances system reliability with thermal shutdown protection.

Technical Specifications

The FAN8026G3X is designed to operate from a supply voltage range of [Determine Voltage Range from Datasheet, e.g. 7V to 24V]. It includes an integrated Hall sensor amplifier to amplify the signals from external Hall sensors, which are used to determine the motor's rotor position. The device also features a PWM input for controlling the motor's speed. Overcurrent protection, locked rotor protection, and thermal shutdown are incorporated to safeguard the motor and driver from potentially damaging conditions. Detailed electrical characteristics, timing diagrams, and application circuit examples are available in the Fairchild/ON Semiconductor datasheet for the FAN8026G3X.

You May Also Be Interested in

Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Rohm Semiconductor
LOW NOISE DUAL OPERATIONAL AMPLIFIERS
Lowest to $0.0970
COSMO
REED RELAY
Lowest to $1.9713

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess