EN
  • EN
  • DE

S-24CS02AFM-TFH-U

Part No S-24CS02AFM-TFH-U
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Description EEPROM Serial I2C 2Kbit 256 X 8 2.55V to 5.5V 8-Pin TMSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011467-S-24CS02AFM-TFH-U
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-24CS02AFM-TFH-U CAD Model

Description

The S-24CS02AFM-TFH-U is a 2Kbit (256 x 8) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by ABLIC U.S.A. Inc. It's a serial EEPROM utilizing the I2C interface, making it suitable for storing small amounts of data in various electronic devices.

Applications:

  • Storage of configuration data in small electronic devices.
  • Storing serial numbers or identification information.
  • Storing calibration data for sensors.
  • Storing user preferences in consumer electronics.
  • Data logging applications in low-power systems.

Features:

  • 2Kbit (256 x 8) EEPROM.
  • I2C interface for serial communication.
  • Operating voltage: 1.7V to 5.5V.
  • Low current consumption.
  • Write protect feature.
  • Schmitt trigger inputs for noise immunity.
  • Endurance: 1,000,000 write cycles.
  • Data retention: 100 years.
  • RoHS compliant.
  • Available in an 8-pin MSOP package.

Benefits:

  • Small size: The MSOP package allows for integration into compact devices.
  • Low power consumption: Suitable for battery-powered applications.
  • I2C interface: Simplifies communication with microcontrollers and other devices.
  • High endurance: The 1,000,000 write cycle endurance ensures long-term reliability.
  • Long data retention: Data is retained for 100 years, ensuring data integrity.
  • Write protection: Prevents accidental data modification.

The S-24CS02AFM-TFH-U is a reliable and efficient EEPROM for storing small amounts of data in a variety of electronic devices. Its small size, low power consumption, and I2C interface make it a convenient choice for embedded systems and other applications where space and power are limited.

You May Also Be Interested in

Honeywell
Contact for details
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Shikues
Lowest to $0.0318
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us
Shikues
Lowest to $0.0428
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Taiwan Semiconductor
1A, 30V, Schottky Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess