EN
  • EN
  • DE

FAN8422D

Part No FAN8422D
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1058565-FAN8422D
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FAN8422D CAD Model

Description

The FAN8422D is a three-channel BTL (Bridge-Tied Load) driver designed for driving CD-ROM and DVD-ROM actuators and motors. Manufactured by Fairchild Semiconductor (now ON Semiconductor), it provides high-efficiency power amplification for these applications.

Applications:

  • CD-ROM Drives: Actuator and motor driver for optical disc reading.
  • DVD-ROM Drives: Actuator and motor driver for optical disc reading.
  • Optical Storage Devices: Suitable for similar applications in other optical storage devices.
  • Low-Voltage Motor Control: Can be used in other low-voltage motor control applications requiring BTL drivers.

Features:

  • Three-Channel BTL Driver: Provides three independent BTL driver channels.
  • Low Saturation Voltage: Minimizes power dissipation and improves efficiency.
  • Thermal Shutdown Protection: Protects the device from overheating.
  • Mute Function: Allows for muting the audio output.
  • Built-in Protection Circuits: Protects against short circuits and overloads.

Benefits:

  • Efficient Power Amplification: BTL configuration and low saturation voltage provide efficient power amplification.
  • Reliable Operation: Thermal shutdown and short-circuit protection ensure reliable operation.
  • Simplified Design: Integrated features simplify the design of the audio amplifier.
  • Reduced Power Consumption: Low saturation voltage minimizes power consumption.
  • Enhanced System Protection: Built-in protection circuits enhance system reliability.

Additional Details:

The FAN8422D operates on a low supply voltage, typically 5V. It delivers power to the load through the BTL outputs, providing higher output power compared to single-ended amplifiers for the same supply voltage. The thermal shutdown protection activates when the die temperature exceeds a specified limit, preventing damage to the device. Detailed specifications, including output power, voltage gain, and distortion characteristics, can be found in the manufacturer's datasheet. The device is typically available in a multi-lead package, such as a SOIC or TSSOP, to facilitate surface-mount assembly. This driver is well-suited for applications requiring efficient and reliable motor control in optical storage devices.

You May Also Be Interested in

SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess