The RV4141M is a real-time clock (RTC) IC manufactured by ON Semiconductor (formerly Fairchild Semiconductor). It's designed to provide accurate timekeeping for various electronic devices and systems. The RV4141M is a low-power device, making it suitable for battery-powered applications where long-term timekeeping is crucial.
Applications
- Industrial control systems
- Data loggers
- Smart meters
- Point-of-sale (POS) terminals
- Embedded systems
- Consumer electronics (e.g., clocks, timers, calendars)
Features
- Real-time clock with calendar
- I2C serial interface
- Low power consumption
- Operating voltage range: typically 1.8V to 5.5V (check datasheet)
- Battery backup input
- Programmable alarm
- Automatic power-fail detection and switchover
Benefits
- Provides accurate and reliable timekeeping
- Reduces power consumption in battery-powered applications
- Simplifies system design with I2C interface
- Offers flexible alarm functionality
- Ensures continuous timekeeping during power outages with battery backup
Additional Details
The RV4141M communicates with the host system via the I2C serial interface, making it easy to integrate into existing microcontrollers and processors. The battery backup input allows the RTC to continue running even when the main power supply is removed, ensuring that the time and calendar information are not lost. The programmable alarm feature can be used to trigger events at specific times. The datasheet provides detailed information on the I2C communication protocol, register map, and power management features. Consider the operating temperature range specified in the datasheet when selecting the part for the application. The crystal oscillator is typically integrated within the IC, providing a stable time base. External components such as a battery and pull-up resistors for the I2C lines may be required.