EN
  • EN
  • DE

R5F10TPJLFB#H2

Part No R5F10TPJLFB#H2
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description Microcontrollers for Automotive Low-end Instrument Clusters
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992883-R5F10TPJLFB#H2
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R5F10TPJLFB#H2 CAD Model

Description

The R5F10TPJLFB#H2 is a microcontroller unit (MCU) from Renesas Electronics America, belonging to the RL78/G13 series. This ultra-low power microcontroller is designed for a wide range of applications requiring efficient processing and minimal energy consumption. It offers a balance of performance and power efficiency, making it suitable for battery-powered devices and energy-conscious systems.

Applications:

  • Healthcare devices: Including portable medical equipment and remote patient monitoring systems.
  • Home appliances: Such as washing machines, refrigerators, and air conditioners.
  • Industrial automation: For motor control, sensor monitoring, and data acquisition.
  • Smart meters: Measuring electricity, water, and gas consumption.
  • Lighting control: For LED lighting systems and dimming applications.

Features:

  • RL78 core: Offers a high-performance, low-power 16-bit CPU core.
  • Low power consumption: Designed for battery-powered applications.
  • On-chip memory: Includes Flash memory and SRAM for program storage and data handling.
  • Timers: Multiple timers for precise timing control and event management.
  • Communication interfaces: UART, CSI, I2C for serial communication with other devices.
  • A/D converter: Analog-to-digital converter for sensor data acquisition.
  • Operating voltage: Wide operating voltage range for flexible power supply options.

Benefits:

  • Extended battery life: Low power consumption maximizes battery life in portable devices.
  • Reduced system cost: Integrated peripherals minimize the need for external components.
  • Improved performance: The RL78 core provides efficient processing power for demanding applications.
  • Enhanced reliability: Robust design ensures reliable operation in harsh environments.
  • Simplified development: Comprehensive development tools and support resources are available.

Additional Details:

The R5F10TPJLFB#H2 typically features a specific amount of Flash memory (e.g., 128KB) and SRAM (e.g., 8KB). It operates within a specified voltage range, such as 1.8V to 5.5V. The package type is often a LQFP (Low Profile Quad Flat Package). This microcontroller is designed for low-power operation, featuring various power-saving modes to minimize current consumption in different operating states. The integrated peripherals, such as UART, CSI, and I2C, enable easy communication with sensors, actuators, and other external devices. The A/D converter allows for the acquisition of analog signals from sensors, enabling the microcontroller to monitor and control real-world parameters. The timers provide precise timing control for various applications, such as motor control, PWM generation, and event scheduling. The RL78 family offers a comprehensive set of development tools, including compilers, debuggers, and emulators, to simplify the development process.

You May Also Be Interested in

Ricoh
IC Smc Volt Reg 3V
Lowest to $0.2610
Agilent(Hewlett-Packard)
in Stock - 1 Fcty Box
Lowest to $16.8299
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Fairchild/ON Semiconductor
Lowest to $0.3269
Hitachi, Ltd
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Ricoh
Need more? Email Us
Ericsson
Need more? Email Us
Sharp Microelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess